Transcat, Inc. Datasheets for Thermocouple Elements
Thermocouple elements are temperature sensors that are useful over a wide range of temperatures. Thermocouples are formed by two dissimilar metals.
Thermocouple Elements: Learn more
| Product Name | Notes |
|---|---|
| Isotech 935-14-91/R/300 Semi Standard Thermocouple Data & Uncertainties | |
| Product Highlights: Thermocouple Type: B Accuracy ±(0.015% of mV Setting + 0.009mV) Calibrate in temperature for your T/C type Adjustable temperature output in selectable 0.1°C or 0.1°F steps Typical accuracy... | |
| Product Highlights: Thermocouple Type: C Accuracy ±(0.015% of mV Setting + 0.009mV) Calibrate in temperature for your T/C type Adjustable temperature output in selectable 0.1°C or 0.1°F steps Typical accuracy... | |
| Product Highlights: Thermocouple Type: E Accuracy ±(0.015% of mV Setting + 0.009mV) Calibrate in temperature for your T/C type Adjustable temperature output in selectable 0.1°C or 0.1°F steps Typical accuracy... | |
| Product Highlights: Thermocouple Type: J Accuracy ±(0.015% of mV Setting + 0.009mV) Calibrate in temperature for your T/C type Adjustable temperature output in selectable 0.1°C or 0.1°F steps Typical accuracy... | |
| Product Highlights: Thermocouple Type: K Accuracy ±(0.015% of mV Setting + 0.009mV) Calibrate in temperature for your T/C type Adjustable temperature output in selectable 0.1°C or 0.1°F steps Typical accuracy... | |
| Product Highlights: Thermocouple Type: L Accuracy ±(0.015% of mV Setting + 0.009mV) Calibrate in temperature for your T/C type Adjustable temperature output in selectable 0.1°C or 0.1°F steps Typical accuracy... | |
| Product Highlights: Thermocouple Type: N Accuracy ±(0.015% of mV Setting + 0.009mV) Calibrate in temperature for your T/C type Adjustable temperature output in selectable 0.1°C or 0.1°F steps Typical accuracy... | |
| Product Highlights: Thermocouple Type: P Accuracy ±(0.015% of mV Setting + 0.009mV) Calibrate in temperature for your T/C type Adjustable temperature output in selectable 0.1°C or 0.1°F steps Typical accuracy... | |
| Product Highlights: Thermocouple Type: R Accuracy ±(0.015% of mV Setting + 0.009mV) Calibrate in temperature for your T/C type Adjustable temperature output in selectable 0.1°C or 0.1°F steps Typical accuracy... | |
| Product Highlights: Thermocouple Type: S Accuracy ±(0.015% of mV Setting + 0.009mV) Calibrate in temperature for your T/C type Adjustable temperature output in selectable 0.1°C or 0.1°F steps Typical accuracy... | |
| Product Highlights: Thermocouple Type: T Accuracy ±(0.015% of mV Setting + 0.009mV) Calibrate in temperature for your T/C type Adjustable temperature output in selectable 0.1°C or 0.1°F steps Typical accuracy... | |
| Product Highlights: Thermocouple Type: U Accuracy ±(0.015% of mV Setting + 0.009mV) Calibrate in temperature for your T/C type Adjustable temperature output in selectable 0.1°C or 0.1°F steps Typical accuracy... | |
| Product Highlights Seven key features set the 9118A apart from other high-temperature calibration furnaces: 1. Wide temperature range spanning most high-temperature applications Standards and guidelines such as AMS 2750 and... | |
| Product Highlights This module has 12 channels and reads K, J, T, S, R, B, E, and N thermocouples. (Support for C and U type thermocouples is available. Download the... | |
| Product Highlights 8" Chart (203mm) Replaceable Sensor K-Thermocouple Probe Battery Operation User Selectable Recording Times and Temperature Ranges | |
| Product Highlights Two Calibrators in One! Calibrate all your thermocouple instruments AND your milliamp loops with the PIE 422Plus. It has all the functions of a 14 type thermocouple calibrator... | |
| Product Highlights Accuracy ±(0.015% of mV Setting + 0.009mV) Calibrate in temperature for your T/C type Adjustable temperature output in selectable 0.1°C or 0.1°F steps Types J, K, E, T,... | |
| Product Highlights Affordable reference standard Type S Short term stability at: +/- 0.2 °C at 1084.62°C Temperature range: 0 °C to 1300 °C Each Unit Includes Carrying Case | |
| Product Highlights DPI 822 Thermocouple Loop Calibrator provides simultaneous T/C output and mA measurement for transmitter and loop maintenance 24V loop power supply energizes transmitters and control loops Automatic switch... | |
| Product Highlights EEPROM to store cal factors eliminates manual entry Wide frequency range from 10 MHz to 18 GHz Wide dynamic range from -15 dBm to +35 dBm Best-in-class power... | |
| Product Highlights EEPROM to store cal factors eliminates manual entry Wide frequency range from 10 MHz to 18 GHzc Wide dynamic range from -35 dBm to +20 dBm Best-in-class power... | |
| Product Highlights EEPROM to store cal factors eliminates manual entry Wide frequency range from 50 MHz to 50 GHz Wide dynamic range from -35 dBm to +20 dBm Best-in-class power... | |
| Product Highlights Male-to-female extension cable used to add length to a probe cable Cable features include: Kevlar® reinforced, braid, and Silicone outer jacket Warranty 1 Year Probe Warranty Max Cable... | |
| Product Highlights Measure volts, mA, RTDs, thermocouples, frequency, and ohms to test sensors, transmitters and other instruments Transmit Temperature Data Wirelessly to Your Computer or the Internet Transmit up to... | |
| Product Highlights Sources and Reads 13 TCs and 16 RTDs Custom Curve Programming Ultra-Brite Display Function Keys for Easy Value Entry Stand Alone or Use with PC Use with APM... | |
| Product Highlights TC829 extension handles are designed for rugged, long-reach applications The TC829 Handle/Probe System is compatible with any Wahl thermocouple Heat-Prober Meter Screw on any of the replaceable RTC... | |
| Product Highlights Temperature measurement in parallel with the flue gas measurement on industrial engines Thermocouple with fast response time Can be installed on-site by the user Heat protection handle for... | |
| Product Highlights Temperature Range: 150 °C to 1200 °C (302 °F to 2192 °F) Display Resolution: 0.1 ° to 999.9 ° 1 ° above 1000 ° Stability: ±0.5 °C Display... | |
| Product Highlights The 80PK-18 Pipe Clamp Temperature Probe kit combines the standard 80PK-8 pipe clamp with the larger sized 80PK-10 pipe clamp, to give you a full range of measurement... | |
| Product Highlights Two-Channel Module for J, K, T, E, R, S, B, N, Gold-Platinum T/Cs & mV mV Range/Resolution: 0 to 100 mV/0.0001 mV Temperature Accuracy: ±0.1ºC Temperature Resolution: 0.01ºC... | |
| Product Highlights Up to 31 thermocouple inputs Configurable for thermocouple or voltage input mode independently Built-in thermistor for cold junction compensation, zeroing function, and isothermal construction terminal block Open thermocouple... | |
| Product Highlights Warranty 1 Year Probe Warranty Temperature Range -100°F to 500°F (-73°C to 260°C) Max Tip Temperature 500°F (260°C) Max Cable Temperature 400°F (205°C) Response Time 2 seconds in... | |
| Product Highlights Warranty 1 Year Probe Warranty Temperature Range -40°F to 400°F (-40°C to 205°C) Max Tip Temperature 400°F (205°C) Max Cable Temperature 400°F (205°C) Response Time 4 seconds in... | |
| Product Highlights Warranty 1 Year Probe Warranty Temperature Range -40°F to 400°F(-40°C to 205°C) Max Tip Temperature 400°F (205°C) Max Cable Temperature 400°F (205°C) Response Time 7 seconds in oiled... | |
| Product Highlights Warranty 1 Year Probe Warranty Temperature Range -40°F to 500°F (-40°C to 260°C) Max Tip Temperature 500°F (260°C) Max Cable Temperature 221°F (105°C) Response Time 4 seconds on... | |
| Product Highlights Warranty 1 Year Probe Warranty Temperature Range -40°F to 500°F (-40°C to 260°C) Max Tip Temperature 500°F (260°C) Max Cable Temperature 400°F (205°C) Response Time 2 seconds on... | |
| Product Highlights Warranty 1 Year Probe Warranty Temperature Range 32°F to 932°F (0°C to 500°C) Max Tip Temperature 932°F (500°C) Max Cable Temperature 400°F (205°C) Response Time 1 second in... | |
| Product Highlights Warranty 1 Year Probe Warranty Temperature Range 32°F to 932°F (0°C to 500°C) Max Tip Temperature 932°F (500°C) Response Time 1 second in liquid Shaft Length 4" (102... | |
| Product Highlights Warranty Five year instrument warranty, one year probe warranty Auto Shut-Off Yes, after 10 minutes of non-use or can be disabled Temperature Range -100° to 999°F (-73° to... | |
| Wahl Instruments 1770M Type S Thermocouple Meter,LED 25-1770C,11681-1 NiCad |