Starrett Electronic Caliper,0-12"(300mm) 20800

Description
Product Highlights Large, easy to read LCD, 310" character height IP67* level of protection against coolant, water, dirt and dust Induction type linear encoder system Data Output- Patented non-contact RS-232 Heavy-duty bar and slide, 3 5mm thick Hardened stainless steel measuring surfaces for long life Fine adjustment Slide lock Linear accuracy meets DIN862 0005" (0 010mm) resolution CR2032 3V battery (> 1 year battery life under normal use) In/mm conversion Zero at any position Automatic shutoff of the display after 30 minutes of non-use Reactivation of display with movement of slide with no loss of position
Datasheet
Description
Product Highlights Large, easy to read LCD, 310" character height IP67* level of protection against coolant, water, dirt and dust Induction type linear encoder system Data Output- Patented non-contact RS-232 Heavy-duty bar and slide, 3 5mm thick Hardened stainless steel measuring surfaces for long life Fine adjustment Slide lock Linear accuracy meets DIN862 0005" (0 010mm) resolution CR2032 3V battery (> 1 year battery life under normal use) In/mm conversion Zero at any position Automatic shutoff of the display after 30 minutes of non-use Reactivation of display with movement of slide with no loss of position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Caliper,0-12
Rochester, NY, USA
Electronic Caliper,0-12"(300mm)
798A-12/300
Electronic Caliper,0-12"(300mm) 798A-12/300
Product Highlights Large, easy to read LCD, 310" character height IP67* level of protection against coolant, water, dirt and dust Induction type linear encoder system Data Output- Patented non-contact RS-232 Heavy-duty bar and slide, 3 5mm thick Hardened stainless steel measuring surfaces for long life Fine adjustment Slide lock Linear accuracy meets DIN862 0005" (0 010mm) resolution CR2032 3V battery (> 1 year battery life under normal use) In/mm conversion Zero at any position Automatic shutoff of the display after 30 minutes of non-use Reactivation of display with movement of slide with no loss of position

Product Highlights

  • Large, easy to read LCD, 310" character height
  • IP67* level of protection against coolant, water, dirt and dust
  • Induction type linear encoder system
  • Data Output- Patented non-contact RS-232
  • Heavy-duty bar and slide, 3 5mm thick
  • Hardened stainless steel measuring surfaces for long life
  • Fine adjustment
  • Slide lock
  • Linear accuracy meets DIN862
  • 0005" (0 010mm) resolution
  • CR2032 3V battery (> 1 year battery life under normal use)
  • In/mm conversion
  • Zero at any position
  • Automatic shutoff of the display after 30 minutes of non-use
  • Reactivation of display with movement of slide with no loss of position
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 798A-12/300
Product Name Electronic Caliper,0-12"(300mm)
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator for Anchor Pin Use - PDA - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Precision Slip Fit Inspection Balls - 29080 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometer Head, Standard Resolution, 25 mm Travel, 23 lb. Load - BM17.25 - Newport MKS
Specs
Mounting / Loading Options M12x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Rail Profile Measurement Gauge - PRP Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical
View Details