Transcat, Inc. Datasheets for Thermocouple Wire
Thermocouple wire is used to make or extend thermocouples. The wire connects thermocouples from the sensing point to the point of cold junction compensation (CJC).
Thermocouple Wire: Learn more
| Product Name | Notes |
|---|---|
| Product Highlights CHROMEGA®-ALOMEGA® Duplex ANSI Type K Solid Type Wire PFA Conductor Glass Braid Max Temp - 500F, 260C Nominal Size 034 x .047 | |
| Product Highlights Extension Grade Polyvinyl Insulation Nominal Size: 0.200 AWG: 20 K Type Thermocouple Calibration Spool Length: 500 feet | |
| Product Highlights Thermocouple Grade PFA Type K Thermocouple Calibration 24 AWG Gage Special Limit of Error 1000 Ft. Spool Length Maintains Electrical Ground from Probe Sheath to Instrument Complements OMEGA... | |
| Product Highlights Thermocouple Wire - Duplex Extension Grade CHROMEGA® /ALOMEGA® Duplex ANSI Type KX Insulation: FEP Solid Wire Max Temp: 392°F, 200°C Nominal Size: .068 X .116 AWG: 20 Weight... | |
| Product Highlights Thermocouple Wire - Duplex Extension Grade CHROMEGA® /ALOMEGA® Duplex ANSI Type KX Insulation: FEP Solid Wire Max Temp: 392°F, 200°C Nominal Size: .086 X .152 AWG: 16 Weight... | |
| Product Highlights Thermocouple Wire - Duplex Extension Grade CHROMEGA® /ALOMEGA® Duplex ANSI Type KX Insulation: Glass Braid AWG: 16 Type Wire: Solid Max Temp: 392°F 200°C Nominal Size: .085 x... | |
| Product Highlights Thermocouple Wire - Duplex Extension Grade CHROMEGA® /ALOMEGA® Duplex ANSI Type KX Insulation: PFA Max Temp: 392°F 200°C Type Wire: Solid AWG: 20 Nominal Size: .068 x .116... | |
| Product Highlights Thermocouple Wire - Duplex Extension Grade CHROMEGA® /ALOMEGA® Duplex ANSI Type KX Insulation: PFA Max Temp: 392°F 200°C Type Wire: Solid AWG:16 Nominal Size: .086 X .152 Weight... | |
| Product Highlights Thermocouple Wire - Duplex Extension Grade CHROMEGA® /ALOMEGA® Duplex ANSI Type KX Insulation: Polyvinyl Max Temp: 221°F 105°C AWG: 16 Type Wire: 7X24 Nominal Size: .139 X .226... | |
| Product Highlights Thermocouple Wire - Duplex Extension Grade CHROMEGA® /ALOMEGA® Duplex ANSI Type KX Insulation: Polyvinyl Max Temp: 221°F 105°C AWG: 20 Type Wire: Solid Nominal Size: .095 x .151... | |
| Product Highlights Thermocouple Wire - Duplex Extension Grade CHROMEGA®/Constantan Duplex ANSI Type EX Insulation: Teflon® Neoflon PFA Max Temp: 392°F 200°C Type Wire: Solid Nominal Size: .068 X .116 Weight... | |
| Product Highlights Thermocouple Wire - Duplex Extension Grade Copper/Alloy#11 Duplex ANSI Type RX & SX Insulation: PFA Type Wire: Solid Max Temp: 392°F 200°C AWG: 20 Nominal Size: .068 x... | |
| Product Highlights Thermocouple Wire - Duplex Extension Grade Copper/Alloy#11 Duplex ANSI Type RX & SX Insulation: Polyvinyl Type Wire: Solid AWG: 16 Max Temp: 221°F 105°C Nominal Size: .118 x... | |
| Product Highlights Thermocouple Wire - Duplex Extension Grade Copper/Constantan Duplex ANSI Type TX AWG: 20 Type Wire: Solid Insulation: PFA Max Temp: 212°F 100°C Nominal Size: .068 x .116 Weight... | |
| Product Highlights Thermocouple Wire - Duplex Extension Grade Iron/Constantan Duplex ANSI Type JX Insulation: FEP Solid Wire Max Temp: 392°F, 200°C Nominal Size: .086 X .152 AWG: 6 Weight kg/300m... | |
| Product Highlights Thermocouple Wire - Duplex Extension Grade Iron/Constantan Duplex ANSI Type JX Insulation: Polyvinyl Max Temp: 221°F 105°C AWG: 14 Type Wire: Solid Nominal Size: .134 x .288 Weight... | |
| Product Highlights Thermocouple Wire - Duplex Extension Grade Iron/Constantan Duplex ANSI Type JX Insulation: Polyvinyl Max Temp: 221°F 105°C AWG: 16 Type Wire: 7 x 24 Nominal Size: .139 x... | |
| Product Highlights Wire Type: Solid Max Temperature: 1000 deg F (540 deg C) Nominal Size(mm): 1.5mm x 2.7mm (0.060in x 0.105in) Insulation: High Temperature Glass | |
| Product Highlights Wire Type: Solid Max Temperature: 392 deg F (200 deg C) Nominal Size(mm): 1.7mm x 3.0mm (0.068 in. x 0.116 in.) Insulation: FEP Polymer | |
| Product Highlights Wire Type: Solid Max Temperature: 500 deg F (260 deg C) Nominal Size(mm): 0.6mm x 1.0mm (0.024in x 0.040in) Insulation: PFA Polymer | |
| Product Highlights Wire Type: Solid Max Temperature: 500 deg F (260 deg C) Nominal Size(mm): 1.7mm x 3.0mm (0.068 in. x 0.116 in.) Insulation: PFA Polymer | |
| Product Highlights Wire Type: Solid Max Temperature: 700 deg F (320 deg C) Nominal Size(mm): 0.9mm x 1.3mm (0.037in x 0.050in) Insulation: Glass Braid | |
| Product Highlights Wire Type: Solid Max Temperature: 900 deg F (482 deg C) Nominal Size(mm): 1.5mm x 2.1mm (0.060in x 0.095in) Insulation: Glass Braid |