Starrett Electronic Caliper 0-16"/400mm 14576

Description
Product Highlights Coolant resistant Carbon Fiber construction reduces weight Hardened tool steel outside measurements jaws RS232 output One lithium battery for over one year of normal usage Hold feature mm/inch mode button Clamping screw Range (in) 0-16" Range (mm) 0-400mm Resolution (in) .0005" Resolution (mm) 0.01mm SPC Output Yes Construction Material Carbon Fiber Display Type LCD Case Type Wood Accuracy (in) 0-12" (+/-.001") 12-16" (+/-.002") Accuracy (mm) 0 -100mm: (+/- 0.02mm) >100mm - 300mm: (+/- 0.03mm) >300-400mm (+/-.05mm)
Description
Product Highlights Coolant resistant Carbon Fiber construction reduces weight Hardened tool steel outside measurements jaws RS232 output One lithium battery for over one year of normal usage Hold feature mm/inch mode button Clamping screw Range (in) 0-16" Range (mm) 0-400mm Resolution (in) .0005" Resolution (mm) 0.01mm SPC Output Yes Construction Material Carbon Fiber Display Type LCD Case Type Wood Accuracy (in) 0-12" (+/-.001") 12-16" (+/-.002") Accuracy (mm) 0 -100mm: (+/- 0.02mm) >100mm - 300mm: (+/- 0.03mm) >300-400mm (+/-.05mm)

Suppliers

Company
Product
Description
Supplier Links
Electronic Caliper 0-16
Rochester, NY, USA
Electronic Caliper 0-16"/400mm
5002BZ-16/400
Electronic Caliper 0-16"/400mm 5002BZ-16/400
Product Highlights Coolant resistant Carbon Fiber construction reduces weight Hardened tool steel outside measurements jaws RS232 output One lithium battery for over one year of normal usage Hold feature mm/inch mode button Clamping screw Range (in) 0-16" Range (mm) 0-400mm Resolution (in) .0005" Resolution (mm) 0.01mm SPC Output Yes Construction Material Carbon Fiber Display Type LCD Case Type Wood Accuracy (in) 0-12" (+/-.001") 12-16" (+/-.002") Accuracy (mm) 0 -100mm: (+/- 0.02mm) >100mm - 300mm: (+/- 0.03mm) >300-400mm (+/-.05mm)

Product Highlights

  • Coolant resistant
  • Carbon Fiber construction reduces weight
  • Hardened tool steel outside measurements jaws
  • RS232 output
  • One lithium battery for over one year of normal usage
  • Hold feature
  • mm/inch mode button
  • Clamping screw
  • Range (in) 0-16"
  • Range (mm) 0-400mm
  • Resolution (in) .0005"
  • Resolution (mm) 0.01mm
  • SPC Output Yes
  • Construction Material Carbon Fiber
  • Display Type LCD
  • Case Type Wood
  • Accuracy (in) 0-12" (+/-.001") 12-16" (+/-.002")
  • Accuracy (mm) 0 -100mm: (+/- 0.02mm) >100mm - 300mm: (+/- 0.03mm) >300-400mm (+/-.05mm)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 5002BZ-16/400
Product Name Electronic Caliper 0-16"/400mm
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Computer Based Bench Micrometer - Supermicrometer™ : Model PC500 - Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
2D Optical Micrometers - RF656.2D Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details