Starrett Bore Gage,Dial 5"-8 1/8"Range, .0001" 28

Description
Product Highlights Total measurement range of 5 to 8.125" Gradient spacing of 0.0001" Two centralizing plungers provide accurate tool alignment Two-point contact for detection of geometry problems such as ovality and taper Hardened tool steel contact points for wear resistance
Description
Product Highlights Total measurement range of 5 to 8.125" Gradient spacing of 0.0001" Two centralizing plungers provide accurate tool alignment Two-point contact for detection of geometry problems such as ovality and taper Hardened tool steel contact points for wear resistance

Suppliers

Company
Product
Description
Supplier Links
Bore Gage,Dial 5
Rochester, NY, USA
Bore Gage,Dial 5"-8 1/8"Range, .0001"
84AZ-111-6J
Bore Gage,Dial 5"-8 1/8"Range, .0001" 84AZ-111-6J
Product Highlights Total measurement range of 5 to 8.125" Gradient spacing of 0.0001" Two centralizing plungers provide accurate tool alignment Two-point contact for detection of geometry problems such as ovality and taper Hardened tool steel contact points for wear resistance

Product Highlights

  • Total measurement range of 5 to 8.125"
  • Gradient spacing of 0.0001"
  • Two centralizing plungers provide accurate tool alignment
  • Two-point contact for detection of geometry problems such as ovality and taper
  • Hardened tool steel contact points for wear resistance
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 84AZ-111-6J
Product Name Bore Gage,Dial 5"-8 1/8"Range, .0001"
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Laser-based Measuring System - Labmaster Universal : Model 1000A - Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Test Indicator
View Details
Multisensor Inner Diameter Measurement System - RF040-95/195-160/300 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details