Mitutoyo Corporation Screw Thread Micrometer 3-4" 126-140

Description
Product Highlights Ratchet performs uniform and consistent readings Micrometers 50mm or over are supplied with a 60° setting standard Measuring anvils are made of high grade steel, hardened and precision ground Accuracy 0-75mm ± 4µm, 75-100mm ± 5µm Range 3-4" Graduation 0.001"
Description
Product Highlights Ratchet performs uniform and consistent readings Micrometers 50mm or over are supplied with a 60° setting standard Measuring anvils are made of high grade steel, hardened and precision ground Accuracy 0-75mm ± 4µm, 75-100mm ± 5µm Range 3-4" Graduation 0.001"

Suppliers

Company
Product
Description
Supplier Links
Screw Thread Micrometer 3-4
Rochester, NY, USA
Screw Thread Micrometer 3-4"
126-140
Screw Thread Micrometer 3-4" 126-140
Product Highlights Ratchet performs uniform and consistent readings Micrometers 50mm or over are supplied with a 60° setting standard Measuring anvils are made of high grade steel, hardened and precision ground Accuracy 0-75mm ± 4µm, 75-100mm ± 5µm Range 3-4" Graduation 0.001"

Product Highlights

  • Ratchet performs uniform and consistent readings
  • Micrometers 50mm or over are supplied with a 60° setting standard
  • Measuring anvils are made of high grade steel, hardened and precision ground
  • Accuracy 0-75mm ± 4µm, 75-100mm ± 5µm
  • Range 3-4"
  • Graduation 0.001"
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 126-140
Product Name Screw Thread Micrometer 3-4"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Plain Shank Fixture Balls - 29006 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Vernier Micrometer Head, 6 mm Travel, 9 lb. Load, 50.8 TPI, Unthreaded, Vacuum - SM-06V6 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Optical Micrometer - RF656 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details