Mitutoyo Corporation 75-100mm Micrometer RatchetStop IP65, No Output 293-237-30

Description
Product Highlights Coolant Proof IP65-MX Range 75-100mm Accuracy ±2µm With ratchet thimble IP65 protection level, enabling use in environments exposed to cutting oil, etc*. *Anti-corrosion treatment is required after use Measurement data output function is available with a water-resistant connection cable Auto power ON/OFF function With a standard bar Supplied in fitted case
Description
Product Highlights Coolant Proof IP65-MX Range 75-100mm Accuracy ±2µm With ratchet thimble IP65 protection level, enabling use in environments exposed to cutting oil, etc*. *Anti-corrosion treatment is required after use Measurement data output function is available with a water-resistant connection cable Auto power ON/OFF function With a standard bar Supplied in fitted case

Suppliers

Company
Product
Description
Supplier Links
75-100mm Micrometer RatchetStop IP65, No Output - 293-237-30 - Transcat, Inc.
Rochester, NY, USA
75-100mm Micrometer RatchetStop IP65, No Output
293-237-30
75-100mm Micrometer RatchetStop IP65, No Output 293-237-30
Product Highlights Coolant Proof IP65-MX Range 75-100mm Accuracy ±2µm With ratchet thimble IP65 protection level, enabling use in environments exposed to cutting oil, etc*. *Anti-corrosion treatment is required after use Measurement data output function is available with a water-resistant connection cable Auto power ON/OFF function With a standard bar Supplied in fitted case

Product Highlights

  • Coolant Proof IP65-MX
  • Range 75-100mm
  • Accuracy ±2µm
  • With ratchet thimble
  • IP65 protection level, enabling use in environments exposed to cutting oil, etc*. *Anti-corrosion treatment is required after use
  • Measurement data output function is available with a water-resistant connection cable
  • Auto power ON/OFF function
  • With a standard bar
  • Supplied in fitted case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 293-237-30
Product Name 75-100mm Micrometer RatchetStop IP65, No Output
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

EPOCH LTC Flaw Detector - EPOCH LTC Flaw Deflector - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Standard Tooling Balls - 29033 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 2614629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details