Starrett Electronic Micrometer 4-5in 12272

Description
Product Highlights Balanced frame design for comfortable and accurate measuring Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces One 3-volt battery included for extended usage Automatic OFF Measurement HOLD button Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position PRESET button to install any reading at any position English/Metric models have inch graduations on shell and thimble and display English units at power up Micrometer Type Outside Range (in) 4-5" Range (mm) 101-127mm Resolution (in) .0001" Resolution (mm) 0.001mm Anvil/Spindle Material Carbide Anvil Type Flat Spindle Type Flat Lock Nut Type Lock Nut Thimble Type Friction Thimble Graduations English Display Type LCD SPC Output No Accuracy (in) +/-.00015" Accuracy (mm) +/-.004mm
Datasheet
Description
Product Highlights Balanced frame design for comfortable and accurate measuring Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces One 3-volt battery included for extended usage Automatic OFF Measurement HOLD button Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position PRESET button to install any reading at any position English/Metric models have inch graduations on shell and thimble and display English units at power up Micrometer Type Outside Range (in) 4-5" Range (mm) 101-127mm Resolution (in) .0001" Resolution (mm) 0.001mm Anvil/Spindle Material Carbide Anvil Type Flat Spindle Type Flat Lock Nut Type Lock Nut Thimble Type Friction Thimble Graduations English Display Type LCD SPC Output No Accuracy (in) +/-.00015" Accuracy (mm) +/-.004mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Micrometer 4-5in - 3732XFL-5 - Transcat, Inc.
Rochester, NY, USA
Electronic Micrometer 4-5in
3732XFL-5
Electronic Micrometer 4-5in 3732XFL-5
Product Highlights Balanced frame design for comfortable and accurate measuring Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces One 3-volt battery included for extended usage Automatic OFF Measurement HOLD button Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position PRESET button to install any reading at any position English/Metric models have inch graduations on shell and thimble and display English units at power up Micrometer Type Outside Range (in) 4-5" Range (mm) 101-127mm Resolution (in) .0001" Resolution (mm) 0.001mm Anvil/Spindle Material Carbide Anvil Type Flat Spindle Type Flat Lock Nut Type Lock Nut Thimble Type Friction Thimble Graduations English Display Type LCD SPC Output No Accuracy (in) +/-.00015" Accuracy (mm) +/-.004mm

Product Highlights

  • Balanced frame design for comfortable and accurate measuring
  • Large, easy-to-read, high-contrast LCD digital readout
  • Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light
  • No-glare black wrinkle finish on frame
  • Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure
  • Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer
  • Ring-type knurled lock nut for quick and sure locking
  • Micro-lapped carbide measuring faces
  • One 3-volt battery included for extended usage
  • Automatic OFF
  • Measurement HOLD button
  • Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position
  • PRESET button to install any reading at any position
  • English/Metric models have inch graduations on shell and thimble and display English units at power up
  • Micrometer Type Outside
  • Range (in) 4-5"
  • Range (mm) 101-127mm
  • Resolution (in) .0001"
  • Resolution (mm) 0.001mm
  • Anvil/Spindle Material Carbide
  • Anvil Type Flat
  • Spindle Type Flat
  • Lock Nut Type Lock Nut
  • Thimble Type Friction
  • Thimble Graduations English
  • Display Type LCD
  • SPC Output No
  • Accuracy (in) +/-.00015"
  • Accuracy (mm) +/-.004mm
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 3732XFL-5
Product Name Electronic Micrometer 4-5in
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

EPOCH LTC Flaw Detector - EPOCH LTC Flaw Deflector - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
One Piece Inspection Balls with Shoulder - 29087 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 327090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 0.9843 inch (25 mm)
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details