Transcat, Inc. Datasheets for Power Quality Analyzers and Monitors
Power quality analyzers measure and monitor electrical power parameters to avoid disturbances, track steady-state variations, and ensure the reliability of power distribution systems.
Power Quality Analyzers and Monitors: Learn more
| Product Name | Notes |
|---|---|
| Hioki PQ3100 Kit Highlights Voltage, current: ch1, ch2, ch3, ch4 / power : ch1, ch2, ch3 Fundamental frequency: DC/ 50 Hz/ 60 Hz Measurement lines: 1-phase/ 2-wire, 1-phase/ 3-wire, 3-phase/... | |
| Product Highlights Power Quality Analyzer (Custom 5000A Kit) The most comprehensive portable PQA on the market Catch power quality problems on the fly, before they catch you! Monitor for: Inrush... | |
| Product Highlights Hioki benchtop power meters and power analyzers are best in class power measuring instruments for measuring single to three-phase lines with a high degree of precision and accuracy. | |
| Product Highlights 1 channel, motor analysis, D/A output Basic accuracy of ±0.02%*1 for power measurement (*1 PW6001 accuracy only. Instrument delivers accuracy of ±0.07% even after the current sensor accuracy... | |
| Product Highlights 2 channel, motor analysis, D/A output Basic accuracy of ±0.02%*1 for power measurement (*1 PW6001 accuracy only. Instrument delivers accuracy of ±0.07% even after the current sensor accuracy... | |
| Product Highlights 2 channels Basic accuracy of ±0.02%*1 for power measurement (*1 PW6001 accuracy only. Instrument delivers accuracy of ±0.07% even after the current sensor accuracy has been added.) High... | |
| Product Highlights 3 channels Basic accuracy of ±0.02%*1 for power measurement (*1 PW6001 accuracy only. Instrument delivers accuracy of ±0.07% even after the current sensor accuracy has been added.) High... | |
| Product Highlights 3channel, motor analysis, D/A output Basic accuracy of ±0.02%*1 for power measurement (*1 PW6001 accuracy only. Instrument delivers accuracy of ±0.07% even after the current sensor accuracy has... | |
| Product Highlights 4 channel, motor analysis, D/A output Basic accuracy of ±0.02%*1 for power measurement (*1 PW6001 accuracy only. Instrument delivers accuracy of ±0.07% even after the current sensor accuracy... | |
| Product Highlights 4 channels Basic accuracy of ±0.02%*1 for power measurement (*1 PW6001 accuracy only. Instrument delivers accuracy of ±0.07% even after the current sensor accuracy has been added.) High... | |
| Product Highlights 5 channel, motor analysis, D/A output Basic accuracy of ±0.02%*1 for power measurement (*1 PW6001 accuracy only. Instrument delivers accuracy of ±0.07% even after the current sensor accuracy... | |
| Product Highlights 5 channels Basic accuracy of ±0.02%*1 for power measurement (*1 PW6001 accuracy only. Instrument delivers accuracy of ±0.07% even after the current sensor accuracy has been added.) High... | |
| Product Highlights 6 channel, motor analysis, D/A output Basic accuracy of ±0.02%*1 for power measurement (*1 PW6001 accuracy only. Instrument delivers accuracy of ±0.07% even after the current sensor accuracy... | |
| Product Highlights 6 channels Basic accuracy of ±0.02%*1 for power measurement (*1 PW6001 accuracy only. Instrument delivers accuracy of ±0.07% even after the current sensor accuracy has been added.) High... | |
| Product Highlights Easy setup function with presets Cat IV 600V Simultaneous measurement and recording of all power quality parameters and power values including watthour and inrush current Detect voltage transients... | |
| Product Highlights Features vector multimeter QuickSet Power and power quality Bundled PC application software Compact design makes for long battery life Monitor for inrush current, Voltage swell,Voltage Dips, Transient over-voltage,... | |
| Product Highlights Get a FREE 3280-20 Clamp Meter and Maglite, $170 Value Easy setup function with presets Cat IV 600V Simultaneous measurement and recording of all power quality parameters and... | |
| Product Highlights Hioki Model# 3169-20-01/1000 Measure up to two 3-phase, 3-wire systems (displays voltage and current for three lines) Measure up to four single-phase, 2-wire systems 5 A to 5000... | |
| Product Highlights Hioki Model# 3169-20-01/5000 Measure up to two 3-phase, 3-wire systems (displays voltage and current for three lines) Measure up to four single-phase, 2-wire systems 5 A to 5000... | |
| Product Highlights Hioki Model# 3169-20-01/500 Measure up to two 3-phase, 3-wire systems (displays voltage and current for three lines) Measure up to four single-phase, 2-wire systems 5 A to 5000... | |
| Product Highlights Measure up to two 3-phase, 3-wire systems (displays voltage and current for three lines) Measure up to four single-phase, 2-wire systems 5 A to 5000 A range Compact... | |
| Product Highlights Measures up to 660Vrms or VDC Measures up to 6500AAC or 1400ADC (probe dependent) Displays Min, Max and Average Volts and Amps, Crest Factor, Peak value and K-Factor... | |
| Product Highlights Measures up to 660Vrms or VDC Measures up to 6500AAC or 1400ADC (probe dependent) Displays Min, Max and Avg Volts and Amps, Crest Factor, Peak and K-Factor Calculates... | |
| Product Highlights Monitor For: Inrush Current Voltage Swells Voltage Dips Transient Overvoltage Interruptions Measure and Record: Power and Power Factor Active and Reactive Energy Demand Load Changes (with graph display)... | |
| Product Highlights Simultaneously measures power, harmonics, waveform, power quality (voltage: 3-channel, current: 4-channel) Measures single and three-phase power system with 10 selectable wiring connection settings Test parameters voltage, current, active/reactive/appa... | |
| Product Highlights TRMS P-N, P-P, P-PE voltage measures (5 inputs) TRMS current on phases and neutral (4inputs) Active, reactive and apparent powers measures Active, reactive and apparent energies measures Power... | |
| Product Highlights TRMS voltage measures (5 inputs) TRMS current on phases and neutral (4inputs) Active, reactive and apparent powers measures Active, reactive and apparent energies measures Power factors measure Frequency... | |
| Product Highlights Verify power problems in accordance with the IEC61000-4-30 Class A standard High Accuracy and continuous gapless recording (V:±0.1% of nominal voltage, A and W:±0.2% rdg. ±0.1% f.s.) CAT... | |
| Product Highlights Wide Range of Measurement Functions Can Measure Motor Output Measurement for Minute Stand-by Power also Available High Visability Color LCD Harmonic and Flicker Analysis High Basic Accuracy of... |