Starrett Bore Gage,Dial 1.5"-3"Range, .0001" 26

Description
Product Highlights Can be easily held to inspect bores and hole sizes without removing the workpiece An adjustable range screw and two centralizing plungers provide accurate, three-point contact for tool alignment in larger bores All contacts and centralized plungers are of hardened tool steel for wear and spring-loaded for sensitivity The housing and knurled handle are aluminum for light weight and good balance Dial indicators have jewel bearings for sensitivity Furnished in finished wood case Bore depths are also available up to 12" (300mm) in 1" (25mm) increments on special order Also available with carbide contacts or electronic indicators with output capability on special order
Description
Product Highlights Can be easily held to inspect bores and hole sizes without removing the workpiece An adjustable range screw and two centralizing plungers provide accurate, three-point contact for tool alignment in larger bores All contacts and centralized plungers are of hardened tool steel for wear and spring-loaded for sensitivity The housing and knurled handle are aluminum for light weight and good balance Dial indicators have jewel bearings for sensitivity Furnished in finished wood case Bore depths are also available up to 12" (300mm) in 1" (25mm) increments on special order Also available with carbide contacts or electronic indicators with output capability on special order

Suppliers

Company
Product
Description
Supplier Links
Bore Gage,Dial 1.5
Rochester, NY, USA
Bore Gage,Dial 1.5"-3"Range, .0001"
84AZ-111-4J
Bore Gage,Dial 1.5"-3"Range, .0001" 84AZ-111-4J
Product Highlights Can be easily held to inspect bores and hole sizes without removing the workpiece An adjustable range screw and two centralizing plungers provide accurate, three-point contact for tool alignment in larger bores All contacts and centralized plungers are of hardened tool steel for wear and spring-loaded for sensitivity The housing and knurled handle are aluminum for light weight and good balance Dial indicators have jewel bearings for sensitivity Furnished in finished wood case Bore depths are also available up to 12" (300mm) in 1" (25mm) increments on special order Also available with carbide contacts or electronic indicators with output capability on special order

Product Highlights

  • Can be easily held to inspect bores and hole sizes without removing the workpiece
  • An adjustable range screw and two centralizing plungers provide accurate, three-point contact for tool alignment in larger bores
  • All contacts and centralized plungers are of hardened tool steel for wear and spring-loaded for sensitivity
  • The housing and knurled handle are aluminum for light weight and good balance
  • Dial indicators have jewel bearings for sensitivity
  • Furnished in finished wood case
  • Bore depths are also available up to 12" (300mm) in 1" (25mm) increments on special order
  • Also available with carbide contacts or electronic indicators with output capability on special order
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 84AZ-111-4J
Product Name Bore Gage,Dial 1.5"-3"Range, .0001"
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Plug Gauges & Ring Gauges - 1770519 - RS Components, Ltd.
Specs
Measurement Scale / Units Metric
View Details