Transcat, Inc. Datasheets for Protractors and Angle Gages
Protractors and angle gages measure the angle between two surfaces of a part or assembly.
Protractors and Angle Gages: Learn more
| Product Name | Notes |
|---|---|
| Mitutoyo 187-902 Universal Bevel Protractor | |
| Product Highlights Starrett 359 Precision Universal Bevel Vernier Protractors with fi ne adjustment are designed for precision measuring and for laying out angles. The protractor is one of the most... | |
| Product Highlights Starrett 359 Precision Universal Bevel Vernier Protractors with fine adjustment are designed for precision measuring and for laying out angles. The protractor is one of the most valuable... | |
| Product Highlights Accuracy: 0.05° (0° to 10°), 0.1° (80° to 90°), 0.2° (10° to 80°) Battery Life 500 Hrs. Standard 9-Volt Battery Cross Axis Error: Minimal Output: RS-232C Compatible Repeatability:... | |
| Product Highlights Bevel protractor with high-precision angle gauge for accurate angle measurement of machines, moulds and jigs Used for machine drawing jobs or checking angles and lay out Satin chrome... | |
| Product Highlights Dial Graduation 1° Vernier Graduation 5 min Graduation:5min.(0°- 90°- 0°) Accuracy Vernier:±5' Straightness [.00016"+(.00005xL/2 )]" Parallelism [.00016"+(.00005xL/2 )]" L = Length in inch Diameter: 2.56" / 70mm | |
| Product Highlights Dial measures in 1-degree increments and includes a built-in magnifying glass for accurate readout Vernier scale measures to each 5 minutes (1/12 of a degree), increasing angle precision... | |
| Product Highlights Full 360° range (90° x 4) Machined aluminum frame Alternate reference (zero) Reading hold Simple calibration requiring no special fixtures Model Pro 360 Accuracy ±0.1° Level ±10°, Plumb... | |
| Product Highlights Large digital LCD screen for precise readout measured in degrees and minutes Measures different angles quickly with two directions (clockwise and counterclockwise) and a 360-degree range Fine-setting function... | |
| Product Highlights Measuring head is attached to thegraduated steel rule (blade), allowing versatile measurements on various types of workpieces The measuring head comes hardened or cast iron-not-hardened Inside Spring Caliper... | |
| Product Highlights No 7385N Inside Square " 3/4 Outside Square " 3/4 Scale Range ± 360° Scale Division 2° b mm 78 h mm 76 L mm 416 Weight g... | |
| Product Highlights Protractor Set |