Mitutoyo Corporation Digital Count Height Gage 12" 192-150

Description
Product Highlights Measurement range of 0" - 12", and precise to 0.001" Dial display with resettable up and down counters to help provide precise measurements Hand-operated feed wheel for measurement ease Carbide-tipped scriber for hardness and to help prolong life The grip-base helps hold the unit in position by hand
Description
Product Highlights Measurement range of 0" - 12", and precise to 0.001" Dial display with resettable up and down counters to help provide precise measurements Hand-operated feed wheel for measurement ease Carbide-tipped scriber for hardness and to help prolong life The grip-base helps hold the unit in position by hand

Suppliers

Company
Product
Description
Supplier Links
Digital Count Height Gage 12
Rochester, NY, USA
Digital Count Height Gage 12"
192-150
Digital Count Height Gage 12" 192-150
Product Highlights Measurement range of 0" - 12", and precise to 0.001" Dial display with resettable up and down counters to help provide precise measurements Hand-operated feed wheel for measurement ease Carbide-tipped scriber for hardness and to help prolong life The grip-base helps hold the unit in position by hand

Product Highlights

  • Measurement range of 0" - 12", and precise to 0.001"
  • Dial display with resettable up and down counters to help provide precise measurements
  • Hand-operated feed wheel for measurement ease
  • Carbide-tipped scriber for hardness and to help prolong life
  • The grip-base helps hold the unit in position by hand
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 192-150
Product Name Digital Count Height Gage 12"
Gage / Instrument Type Height Gage
Unlock Full Specs
to access all available technical data

Similar Products

Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
One Piece Inspection Balls with Shoulder - 29085 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Differential Micrometer Head, 25.1 mm Coarse, 0.1 mm Fine, 11 lb. Load - DM17-25 - Newport MKS
Specs
Mounting / Loading Options M12x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Rectangular Inner Profile Measurement System - RF096-170x110 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer
Gaging Technology Optical; Non-contact
View Details