Transcat, Inc. Datasheets for Digital Panel Meters
Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more
| Product Name | Notes |
|---|---|
| Product Highlights 100-240 VAC, Analog Output 0.87” (22 mm) height, 6 digit, red LED display enables viewing from greater distances Integral sensor power source saves money by eliminating need to... | |
| Product Highlights 100-240 VAC, NPN + Analog Out 0.87” (22 mm) height, 6 digit, red LED display enables viewing from greater distances Integral sensor power source saves money by eliminating... | |
| Product Highlights 100-240 VAC, NPN Output 0.87” (22 mm) height, 6 digit, red LED display enables viewing from greater distances Integral sensor power source saves money by eliminating need to... | |
| Product Highlights 100-240 VAC, Relay + Analog Out 0.87” (22 mm) height, 6 digit, red LED display enables viewing from greater distances Integral sensor power source saves money by eliminating... | |
| Product Highlights 100-240 VAC, Relay Output 0.87” (22 mm) height, 6 digit, red LED display enables viewing from greater distances Integral sensor power source saves money by eliminating need to... | |
| Product Highlights 115 VAC @ 45-65Hz 277/480V 5 amp One meter to measure all your values 1/4 DIN (96 x 96 mm bezel, 92 x 92 mm cutout) needs only... | |
| Product Highlights 3-1/2 digit, Red LED 120 ACV 5 ACA TRMS 4-20 DCmA All parameters set from easy to understand front panel access Optional one, two or four 5 amp... | |
| Product Highlights 9-35 VDC, Analog Output 0.87” (22 mm) height, 6 digit, red LED display enables viewing from greater distances Integral sensor power source saves money by eliminating need to... | |
| Product Highlights 9-35 VDC, NPN + Analog Out 0.87” (22 mm) height, 6 digit, red LED display enables viewing from greater distances Integral sensor power source saves money by eliminating... | |
| Product Highlights 9-35 VDC, NPN Output 0.87” (22 mm) height, 6 digit, red LED display enables viewing from greater distances Integral sensor power source saves money by eliminating need to... | |
| Product Highlights 9-35 VDC, Relay + Analog Output 0.87” (22 mm) height, 6 digit, red LED display enables viewing from greater distances Integral sensor power source saves money by eliminating... | |
| Product Highlights 9-35 VDC, Relay Output 0.87” (22 mm) height, 6 digit, red LED display enables viewing from greater distances Integral sensor power source saves money by eliminating need to... | |
| Product Highlights All parameters set from easy to understand front panel access Optional one, two or four 5 amp relays 7 segment 4-1/2 or 3-1/2 red LED with five brightness... |