Transcat, Inc. Datasheets for Calibration Instruments

Calibration instruments use electrical signals or physical quantities to calibrate sensors and meters. Devices that produce electrical signals can serve as precise meters for sensor calibration, or send output signals to other devices.
Calibration Instruments: Learn more

Page: 1 2
Product Name Notes
Druck DPI610SPC Intrinsically Safe Pressure Calibrator 300 PSIG
Druck DPI612-PFX-02G Pneumatic pFlex Pressure Calibrator w/ +/-80"H20 Module
Fluke 724T Overview With a single tool, you can now measure and source 10 thermocouple types and 7 RTD types, plus volts and ohms. The Fluke 724 even handles high-speed...
HPC42 highlights 0.035% of Reading Accuracy 100 psi & 300 psi Advanced Simplicity "Non-Menu" Interface Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply High...
HPC42 highlights 0.035% of Reading Accuracy 30 psi & 300 psi Advanced Simplicity "Non-Menu" Interface Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply High...
HPC42 highlights 0.035% of Reading Accuracy 300 psi & 10K psi Advanced Simplicity "Non-Menu" Interface Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply High...
Overview For the temperature calibration professional that wants a highly accurate, easy-to-use, single function thermocouple temperature calibrator the Fluke 714B is the ideal test tool. Product Highlights The 714B can...
Overview Forget the Hassle of Hand Pumping Now you can calibrate and test pressure devices quickly and easily with one hand, saving valuable time. With the innovative, built-in electric pump,...
Overview The complete solution to pressure calibration The Fluke 718 Pressure Calibrator provides a total pressure calibration solution for transmitters, gauges and switches. This compact pressure calibration solution is about...
Overview The Fluke 717 Pressure Calibrator delivers outstanding performance, durability and reliability. The calibrator is compact, lightweight, and easy to carry. With a push button interface similar to the multifunction...
Product Highlights Combine a Fluke 729 Automatic Pressure Calibrator with Fluke 750 SW DPC/TRACK2 Software for a complete documenting pressure calibration solution. The Automatic Pressure Calibrator has been designed specifically...
Product Highlights Due to its versatility the hand-held multifunction calibrator Pascal series is ideally suited for on-field testing and calibration of industrial measuring instruments. The typical application is the calibration...
Product Highlights Seven key features set the 9118A apart from other high-temperature calibration furnaces: 1. Wide temperature range spanning most high-temperature applications Standards and guidelines such as AMS 2750 and...
Product Highlights The ADT209 and ADT210 allow for measurement of current, voltage and a switch. You can also simulate or source mA or a process transmitter. With a push of...
Product Highlights The Fluke Calibration 2271A Industrial Pressure Calibrator provides a complete, automated pressure testing solution for calibrating a wide variety of pressure gauges and sensors. Thanks to its modular...
Product Highlights With this product, you’ll have everything you need for calibrating pressure--anywhere. This unit is supplied with soft case, AA batteries, manual, NIST-traceable certificate, and test leads. The improved...
Product Highlights -1 to 7 bar / -14.5 to 100 psi gauge range For 30 years the DPI 600 series has been the benchmark for accuracy and pressure generation, and...
Product Highlights 0.035% of Reading Accuracy 1000 psi Advanced Simplicity "Non-Menu" Interface Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply High Accuracy Thermometer with...
Product Highlights 0.035% of Reading Accuracy 30 psi Advanced Simplicity "Non-Menu" Interface Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply High Accuracy Thermometer with...
Product Highlights 0.035% of Reading Accuracy Dual Pressure, 100 & 15K psi Advanced Simplicity "Non-Menu" Interface Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply...
Product Highlights 0.035% of Reading Accuracy Gauge, Absolute, and Differential Pressure to 1,000 PSI Advanced Simplicity "Non-Menu" Interface Measure & Source mA with External Loop Power or Internal 24 VDC...
Product Highlights 0.035% of Reading Accuracy Gauge, Absolute, and Differential Pressure to 15,000 psi / 1000 bar / 100 MPa Advanced Simplicity ""Non-Menu"" Interface Measure & Source mA with External...
Product Highlights 0.035% of Reading Accuracy Gauge, Absolute, and Differential Pressure to 15,000 psi / 1000 bar / 100 MPa Advanced Simplicity "Non-Menu" Interface Measure & Source mA with External...
Product Highlights 10" H20, 30 PSI, 0.01% FS
Product Highlights 115VAC Power supply USA/CANADA, 115 V Mains power cable type 312 Insert Fast calibration is timesaving High flexibility Enhanced stability Timesaving features Documentation made easy Complete marine program...
Product Highlights 5-Point Nist Traceable Calibrators assure system reliability before every measurement. Calibration Points at 32°F, 68°F, 104°F, 140°F, 212°F (0°C, 20°C, 40°C, 60°C, 100°C)
Product Highlights 52 Ranges from 2.5 mbar to 700 bar Accuracy from 0.025% F.S. Integral combined pressure/vacuum pump 4 to 20 mA loop test facility RS 232 interface and fully...
Product Highlights This Kit includes the ASC-400 with External Power Supply / Charger batteries, Large Padded Softcase with shoulder strap and Temperature Sensor Pt100 Large full color display and easy...
Product Highlights Achieves the highest accuracy in the portable class Basic accuracy: ◦ Pressure (measurement) / 0.01% rdg. ◦ Current/voltage (source/measurement) / 0.015% rdg. Rangeability Achieves the highest resolution and...
Product Highlights Achieves the highest accuracy in the portable class Basic accuracy: Pressure (measurement) / 0.01% rdg. Current/voltage (source/measurement) / 0.015% rdg. Rangeability Achieves the highest resolution and widest range...
Product Highlights Ametek/Jofra Model # CTC320BRS Dry Block Calibrator (122 to 608°F) 50 to 608°C, Deep immersion depth, RS232 Fast calibration is timesaving (heats up to 320°C (608°F) in just...
Product Highlights Ametek/Jofra Model # CTC650BRS Dry Block Calibrator (91 to 1202°F) 33 to 650°C, Deep Immersion Depth, RS232 Fast calibration is timesaving (heats up to 320°C (608°F) in just...
Product Highlights Ametek/Jofra Model # ETC125AMULA01E Multivoltage 115 and 230 VAC Holes for sensor-under-test 12th thru 13th characters: 12.5 mm, 6mm, 4mm, 8mm Heating time: -10 to 125°C / 14...
Product Highlights Ametek/Jofra Model # ETC125AMULB02E Multivoltage 115 and 230 VAC Holes for sensor-under-test 12th thru 13th characters: 1/2 in, 3/8in, 1/4in, 5/32in Heating time: -10 to 125°C / 14...
Product Highlights Ametek/Jofra Model # ETC400R Complete series of temperature and IR calibrators Multi-hole well design RS 232 and calibration software Multi information display Auto stepping Stability indicator Count down...
Product Highlights ATEX II 1G EEx ia IIC T4 Compliant Built-in pressure / vacuum hand pump, with fine adjust vernier and bleed valve 30, 100, and 300 psi ranges (2,...
Product Highlights Automatic pressure generation and regulation to 150 psi Easily document the process using onboard test templates Automatic internal fine-pressure adjustment Measure, source and simulate 4 to 20 mA...
Product Highlights Automatic pressure generation and regulation to 30 psi Easily document the process using onboard test templates Automatic internal fine-pressure adjustment Measure, source and simulate 4 to 20 mA...
Product Highlights Automatic pressure generation and regulation to 300 psi Easily document the process using onboard test templates Automatic internal fine-pressure adjustment Measure, source and simulate 4 to 20 mA...
Product Highlights Best in Class Accuracy at 0.01% Reading (-25% to 125%) Built in selectable 250O Resistor for HART Communications Adjustable Span and Valve Test (simulate defined mA values with...
Product Highlights Built-in high performance electronic pump and precision pressure controller Portable automated pressure calibrator provides a turn-key solution for calibration of gauges, transmitters, and switches both in the field...
Product Highlights Complete series of temperature and IR calibrators Multi-hole well design RS 232 and calibration software Multi information display Auto stepping Stability indicator Count down timer (shows when unit...
Product Highlights Complete series of temperature and IR calibrators Multi-hole well design RS232 and JOFRACAL calibration software Multi information display Auto stepping Stability indicator Count down timer (shows when unit...
Product Highlights Designed for ease of use while meeting a wide range of application needs including calibration, maintenance and commissioning. The dual parameter display shows INPUT and OUTPUT values in...
Product Highlights Druck Model # DPI610PC-10PSIG Designed for ease of use while meeting a wide range of application needs including calibration, maintenance and commissioning. The dual parameter display shows INPUT...
Product Highlights Dry Block Calibrator (122 to 608°F) 50 to 608°C, Deep immersion depth Fast calibration is timesaving (heats up to 320°C (608°F) in just 4 minutes and to 650°C...
Product Highlights Dry Block Temperature Calibrator -30F to 330F Temperature Unit Temperature range from -35°C to 165°C Accuracy from 0.2°C Stability 0.05°C Rapid heating and cooling Light weight and robust...
Product Highlights Dry Block Temperature Calibrator Ambient to 1200F Temperature Unit Temperature range from -35°C to 650°C Accuracy from 0.2°C Stability 0.05°C Rapid heating and cooling Light weight and robust...
Product Highlights Dual Pressure Systems - Regulated Plant Air to 100 PSI / 7 Bar - Integral Electric Pump to 300 PSI / 20 Bar Pressure Accuracy up to ±0.025%...
Product Highlights Dual Sensor Pressure Calibrator 16PSIG/1000PSIG Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Pt100 RTD input for temperature...
Product Highlights Dual Sensor Pressure Calibrator 16PSIG/100PSIG Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Pt100 RTD input for temperature...
Product Highlights Dual Sensor Pressure Calibrator 16PSIG/1500PSIG Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Pt100 RTD input for temperature...
Product Highlights Dual Sensor Pressure Calibrator 16PSIG/3000PSIG Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Pt100 RTD input for temperature...
Product Highlights Dual Sensor Pressure Calibrator 16PSIG/500PSIG Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Pt100 RTD input for temperature...
Product Highlights Dual Sensor Pressure Calibrator 36PSIG/1000PSIG Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Pt100 RTD input for temperature...
Product Highlights Dual Sensor Pressure Calibrator 36PSIG/100PSIG Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Pt100 RTD input for temperature...
Product Highlights Dual Sensor Pressure Calibrator 36PSIG/1500PSIG Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Pt100 RTD input for temperature...
Product Highlights Dual Sensor Pressure Calibrator 36PSIG/3000PSIG Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Pt100 RTD input for temperature...
Product Highlights Dual Sensor Pressure Calibrator 36PSIG/300PSIG Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Pt100 RTD input for temperature...
Product Highlights Dual Sensor Pressure Calibrator 36PSIG/5000PSIG Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Pt100 RTD input for temperature...
Product Highlights Dual Sensor Pressure Calibrator 36PSIG/500PSIG Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Pt100 RTD input for temperature...
Product Highlights Electric Pressure Calibrator, 30 psi, 2 bar Electric pump for one handed pressure calibration Best in class pressure measurement uncertainty of 0.025% Measure and source mA with best...
Product Highlights ETC-125 A, -10 to 125°C / 14 to 257°F Power supply -115 ETC-400 A/R only: 115 VAC, 50/60 Hz USA/Canada, 115 V ETC125 A - Imperial (1/2 in,...
Product Highlights Fast calibration is timesaving High flexibility Enhanced stability Timesaving features Documentation made easy Complete marine program Each Unit Includes CTC dry-block calibrator (user specified) Mains power cable (user...
Product Highlights Fast calibration saves money: Heats up as quickly as 100°C / 212°F per minute and stabilizes in just 3 minutes. Completes a 2-point test in less than 10...
Product Highlights Fast calibration saves money Extreme flexibility Fully-featured despite the small size Timesaving features Documentation made easy Easy IR calibration Complete marine program Each Unit Includes JOFRA STS-103 B...
Product Highlights Fluke Model # 718EX-100G Built-in pressure / vacuum hand pump, with fine adjust vernier and bleed valve. Pressure measurement to 0.05% of full span, using an internal pressure...
Product Highlights Fluke Model # 718EX-30 Built-in pressure / vacuum hand pump, with fine adjust vernier and bleed valve. Pressure measurement to 0.05% of full span, using an internal pressure...
Product Highlights Functions: mA source, mA simulate, mA read, mA read/loop power, and volts read. Ranges: mA (0 to 24mA) and Volts (0 to 30VDC) Resolution: 1uA on mA ranges...
Product Highlights Hand Pump -22 inHG to 300 psi capability Volume Adjuster - fine pressure adjustment Release Valve - vent and conrolled release Pressure Port - 1/8 NPT (Female) Media...
Product Highlights Hart Model # 7320 Stability and uniformity to ±0.005°C Metrology-level performance in lab-friendly sizes Convenient use on benchtops or on matching carts
Product Highlights Hart Model # 7380 Reaches -80°C in Less Than 90 Minutes. Stability and Uniformity Better than ±0.03°C RS-232 Interface and Windows™ Based Control Software are Included Bath area...
Product Highlights Hart Scientific Model # 9135 Three Preset Points: 50°C, 100°C, 150°C Quick Check for Your IR Thermometers Temperature Setpoints: 50°C, 100°C, or 150°C (122°F, 212°F, 302°F) Accuracy: ±1°C...
Product Highlights High accuracy ±0.3 °C (Type J T/C - all errors combined) Ten(10) common T/C Types plus mV Accepts both T/C mini-plug and bare T/C wires Simple decade control...
Product Highlights High accuracy gauge or differential capability Rugged, dust tight, water-resistant case Isolated SS sensors on 300 PSI and 3,000 PSI units Easy to read Super-Twist LCD Intuitive controls...
Product Highlights HPC40 Pump System, 0-580 psi Each Unit Includes HPC41-30 PSI T-970 pump MPF-1/4FPT MPF-1/4BSPF MPH-1 Custom Carrying Case Bonded Seals O-ring Kit Teflon Tape Reference Gauge Fittings
Product Highlights ideal in low to medium pressure applications from a few mbar/psi to 20 bar/300 psi Maximum working pressure: 20 bar / 30 psi pneumatic Maximum vacuum: -95% of...
Product Highlights Ideal in low to medium pressure applications from a few mbar/psi to 20 bar/300 psi Pressure Range: -1 to 1 (bar), -14.5 to 15 (psi) Gauge The complete...
Product Highlights IDOS port on all models provides increased versatility Hart® loop resistor integrated on selected models Rugged and weatherproof case insures durability Large, back-light display Perform loop and automatic...
Product Highlights Integrated Electrically Operated Hand Pump Generates -12 to 150 PSI / -1 to 10 bar (electric pump) 150 PSI Accuracy to 0.025% Fg Operates on 8 Standard Alkaline...
Product Highlights Integrated Electrically Operated Hand Pump Generates -12 to 30 PSI / -1 to 2 bar (electric pump) 30 PSI Accuracy to 0.025% Fg Operates on 8 Standard Alkaline...
Product Highlights Integrated Electrically Operated Hand Pump Generates -12 to 300 PSI / -1 to 20 bar (manual pump) 300 PSI Accuracy to 0.025% Fg Operates on 8 Standard Alkaline...
Product Highlights Integrated pneumatic pump generates pressure up to 300 psi for calibrating pressure gauges, transmitters, and switches Accurate to + or - 0.025 percent for precise calibration Digital display...
Product Highlights Intrinsically Safe (721Ex version only) – IECEx and Atex Ex ia IIB T3 Gb (Zone 1) Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel,...
Product Highlights Large full color display and easy non-menu user interface – unique single layer interface means no deep menus to scroll through Input and output – read or simulate...
Product Highlights Manual pump: generates pressure to 300 PSI and vacuum to -12 PSI (-0.8 to 20 Bar) Accuracy of 0.035% FS External pressure module interface supports all BetaPort-P pressure...
Product Highlights Martel Model # T-140-100 High accuracy gauge or differential capability Rugged, dust tight, water-resistant case Isolated SS sensors on 300 PSI and 3,000 PSI units Easy to read...
Product Highlights Martel Model # T-140-200"WC KIT High accuracy gauge or differential capability Rugged, dust tight, water-resistant case Isolated SS sensors on 300 PSI and 3,000 PSI units Easy to...
Product Highlights Martel Model # T-140-300-KIT High accuracy gauge or differential capability Rugged, dust tight, water-resistant case Isolated SS sensors on 300 PSI and 3,000 PSI units Easy to read...
Product Highlights Martel Model # T-140-3000-KIT High accuracy gauge or differential capability Rugged, dust tight, water-resistant case Isolated SS sensors on 300 PSI and 3,000 PSI units Easy to read...
Product Highlights Martel Model # T-140-3000 High accuracy gauge or differential capability Rugged, dust tight, water-resistant case Isolated SS sensors on 300 PSI and 3,000 PSI units Easy to read...
Product Highlights Martel Model # T-140-30 High accuracy gauge or differential capability Rugged, dust tight, water-resistant case Isolated SS sensors on 300 PSI and 3,000 PSI units Easy to read...
Product Highlights Maximum working pressure: 100 bar / 1500 psi pneumatic Maximum vacuum: -95% of atmospheric pressure Pressure media: Non-corrosive gases Pressure connection: Quick-to-fit connection system. G1/8 female and 1/8...
Product Highlights Measure/Sources 9 T/C Types & mV Accuracy: ±0.3ºC +10μV Durable, Reliable, Easy to Use Accepts Mini-Plug T/C Terminations Measure temperature from TC output Simulate TC output Operable with...
Product Highlights Multi-hole well design RS 232 and calibration software Multi information display Auto stepping Stability indicator Count down timer (shows when unit is stable) Programable maximum temperature Fast simulation/training...
Product Highlights One Isolated Pressure Sensor External Pressure Module Connection Supports All BetaPort –P Pressure Modules (25 ranges) Internal 24 V DC Loop Power Supply Measure 24 mA or 30...
Product Highlights Pneumatic Range: Vacuum to 300 PSI Hydraulic Range: 0 to 6,000 PSI Overall Accuracy: ±0.05% F.S. +1 digit Built-in Pressure Pumps: Pneumatic Pump, Hydraulic Pump DC Current :...
Product Highlights Pressure generated by built-in pump and controlled automatically from 90% vacuum to 375 psi (25 bar) Pressure measured with external pressure modules (ADT160 series) to 10,000 psi (700...
Product Highlights Pressure generated by built-in pump and controlled automatically from 90% vacuum to max pressure Pressure measured with external pressure modules (ADT160 series) to 10,000 psi (700 bar) 0.02%FS...
Product Highlights Pressure Measurement Uncertainty 0.025FS Pressure Ranges to 36,000 psi (2500 bar) Measure mA or V with 0.02% RD + 0.003%FS Accuracy Power Transmitters During Test Using 24V Loop...
Product Highlights Pressure measurement uncertainty: ADT 672-02: 0.02%FS, ADT 672-05: 0.05%FS Pressure ranges to 36,000 psi (2500 bar) Measure mA or V with 0.02% RD + 0.003%FS accuracy Power transmitters...
Product Highlights Pressure measurement uncertainty: ADT 672-02: 0.025%FS, ADT 672-05: 0.05%FS Pressure ranges to 36,000 psi (2500 bar) Measure mA or V with 0.02% RD + 0.003%FS accuracy Power transmitters...
Product Highlights Pressure measurement uncertainty: ADT672-02: 0.025% FS ADT672-05: 0.05% FS Pressure ranges to 36,000 psi (2500 bar) Measure mA or V with 0.02% RD + 0.003%FS accuracy Power transmitters...
Product Highlights Pressure measurement uncertainty ADT672-05: 0.05% FS Pressure ranges to 36,000 psi (2500 bar) Measure mA or V with 0.02% RD + 0.003%FS accuracy Power transmitters during test using...
Product Highlights Pressure Range: -14.5 to 300 gauge Maximum working pressure: 100 bar / 1500 psi pneumatic Maximum vacuum: -95% of atmospheric pressure Pressure media: Non-corrosive gases Pressure connection: Quick-to-fit...
Product Highlights Pressure Range: 0 to 1,000 gauge Maximum working pressure: 100 bar / 1500 psi pneumatic Maximum vacuum: -95% of atmospheric pressure Pressure media: Non-corrosive gases Pressure connection: Quick-to-fit...
Product Highlights Pressure Range: 0 to 1,500 gauge Maximum working pressure: 100 bar / 1500 psi pneumatic Maximum vacuum: -95% of atmospheric pressure Pressure media: Non-corrosive gases Pressure connection: Quick-to-fit...
Product Highlights Pressure Range: 0 to 10,000 gauge/absolute Maximum working pressure: 1000 bar / 15000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc...
Product Highlights Pressure Range: 0 to 15,000 gauge/absolute Maximum working pressure: 1000 bar / 15,000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc...
Product Highlights Pressure Range: 0 to 3,000 gauge Maximum working pressure: 1000 bar / 15000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc...
Product Highlights Pressure Range: 0 to 300 gauge/absolute Maximum working pressure: 100 bar / 1500 psi pneumatic Maximum vacuum: -95% of atmospheric pressure Pressure media: Non-corrosive gases Pressure connection: Quick-to-fit...
Product Highlights Pressure Range: 0 to 5,000 gauge/absolute Maximum working pressure: 1000 bar / 15000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc...
Product Highlights Pressure Range: 0 to 500 gauge Maximum working pressure: 100 bar / 1500 psi pneumatic Maximum vacuum: -95% of atmospheric pressure Pressure media: Non-corrosive gases Pressure connection: Quick-to-fit...
Product Highlights Pushbutton calibration guarantees ±0.05% F.S. accuracy for each range Three independent selectable ranges in each instrument Available with Light Emitting Diode (LED) or Liquid Crystal Display (LCD) Pressure...
Product Highlights Ranges -14.7 to 10,000 psi Accuracy 0.025% full scale (FS) all ranges Integral combined pressure/vacuum pump Dual readout: input and output 4 to 20 mA loop test: auto...
Product Highlights Ranges 0 to 1 psi through to 10,000 psi (0 to 70 mbar through to 700 bar) 0.1% full scale (FS) accuracy Rugged, lightweight handheld design Leak test,...
Product Highlights Ranges from ±1.0 to ±60inH2O Accuracy 0.05% of span Generates pressure and vacuum Dedicated tasks and dual readout Automatic zero equalization RS 232 interface and documenting versions Each...
Product Highlights Simple, straight forward, Intuitive user interface Easy to learn yet powerful 3 Key Martel Menu System New ClearBrite™ Graphic Display New streamlined case design Calibrate thermocouples and RTDs...
Product Highlights Single Isoltated, SS, pressure sensor PT100 RTD Input, Accurate to 0.1 C Measure 4-20 mA input, internal 24V PS External Pressure module Connection excepts BETA Port-P Pressure Modules...
Product Highlights Sources and measures mV, mA, ohms, RTDs, thermocouples, frequency, and pulses Simulates and measures 13 thermocouples and 11 RTDs to calibrate transmitters 24V loop power supply Simultaneous dual...
Product Highlights Temperature calibration kit for correcting Ohaus moisture analyzer temperature settings Works with the Ohaus MB23, MB25, MB35, and MB45 moisture analyzers (sold separately) Housed in a hinged case,...
Product Highlights Temperature range from -35°C to 650°C Accuracy from 0.2°C Stability 0.05°C Rapid heating and cooling Light weight and robust for field use Choice of interchangeable well inserts Easy...
Product Highlights The 721 can be configured by selecting 16 PSI (1.1 bar) low pressure sensor then add high pressure range of 300 Ideal for gas flow calibration (custody transfer)...
Product Highlights The 721 can be configured by selecting either a 16 PSI (1.1 bar) low pressure sensor then add a hifh pressure range: 5000 psi Ideal for gas flow...
Product Highlights The ideal pressure measurement tool All-inclusive accuracy can be relied on from one year to the next, even in tough environmental conditions Single or dual range configuration Pressure...
Product Highlights The Series 65-120 Pneumatic Calibrator provides high-degree accuracy for on-site testing and calibration service This versatile portable test stand combines precision measurement and durable construction in a compact...
Product Highlights Transmitter loop measurement, 24 volt DC loop supply and HART® resistor Easy pressure switch test Opening and closing pressures are automatically recorded and deadband is calculated All is...
Product Highlights Two Isolated, Stainless Steel, Pressure Sensors with 0.025% F.S. Accuracy Temperature Compensation Ensures Accuracy in Field Applications External Pressure Module Connection Supports all BETA Port-P Pressure Modules for...
Product Highlights Two isolated, stainless steel, pressure sensors with 0.025% F.S. accuracy Temperature-compensa tion ensures accuracy in field applications External pressure module connection supports all BETA Port-P pressure modules (25...
Product Highlights Two isolated, stainless steel, pressure sensors with 0.025% F.S. accuracy Temperature-compensa tion ensures accuracy in field applications External pressure module connection supports all BETA Port-P pressure modules (29...
Product Highlights Unique integrated electric pump for one handed pressure calibration Test pressure switches easily with easy-to-use switch test function Precision pressure adjust vernier for easy and accurate pressure calibration...
Product Highlights Up to 10,000 psi available with optional remote sensor Accuracy 0.025% full scale all ranges Integral combined pressure/vacuum pump Dual readout: input and output 4-20mA loop test: auto...
Product Highlights Value Incentive Package LIMITED TIME ONLY! Thermocouple Calibrator, FREE DMM, FREE Calibration Labels and PST Tool Altek 322 - Sources/Reads T/C Types J, K, T, E and mV,...
Product Highlights Very high accuracy - ±0.015% of reading Very high resolution - 0.001mA / 0.001V % Error function- eliminates manual error calculation Extended adjustment range- digital knob and user-selectable...
Ralston FieldLab Highlights 1,000 PSI Speed through Calibration Tests using Easily Configurable Test Modes that give Users Prompts on what Pressure Test Points to Measure Continuous Pressure Testing with up...
Techne FSC700X Temperature Calibrator Carrying Case,Soft
This small calibrator utilizes a built-in pump, state-of-the-art sensor technology, and precision control to generate the desired pressures all with a touch of a button. Product Highlights Fully automatic calibrator...
With this product, you’ll have everything you need for calibrating pressure--anywhere. Gas custody transfer is the ideal application for the accuracy and capabilities of the BetaGauge 321A. This unit is...

Next >>