Mitutoyo Corporation Screw Thread Micrometer 2-3" 126-139

Description
Product Highlights Ratchet performs uniform and consistent readings Micrometers 50mm or over are supplied with a 60° setting standard Measuring anvils are made of high grade steel, hardened and precision ground Accuracy 0-75mm ± 4µm, 75-100mm ± 5µm Range 2-3" Graduation 0.001"
Description
Product Highlights Ratchet performs uniform and consistent readings Micrometers 50mm or over are supplied with a 60° setting standard Measuring anvils are made of high grade steel, hardened and precision ground Accuracy 0-75mm ± 4µm, 75-100mm ± 5µm Range 2-3" Graduation 0.001"

Suppliers

Company
Product
Description
Supplier Links
Screw Thread Micrometer 2-3
Rochester, NY, USA
Screw Thread Micrometer 2-3"
126-139
Screw Thread Micrometer 2-3" 126-139
Product Highlights Ratchet performs uniform and consistent readings Micrometers 50mm or over are supplied with a 60° setting standard Measuring anvils are made of high grade steel, hardened and precision ground Accuracy 0-75mm ± 4µm, 75-100mm ± 5µm Range 2-3" Graduation 0.001"

Product Highlights

  • Ratchet performs uniform and consistent readings
  • Micrometers 50mm or over are supplied with a 60° setting standard
  • Measuring anvils are made of high grade steel, hardened and precision ground
  • Accuracy 0-75mm ± 4µm, 75-100mm ± 5µm
  • Range 2-3"
  • Graduation 0.001"
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 126-139
Product Name Screw Thread Micrometer 2-3"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Fastener Measurement Tool (FMT) | Aerospace Fastener Inspection -  - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Laser micrometer; Special Function Gages
Gaging Technology Optical; Non-contact
View Details
Material Thickness Meter - PCE-TG 110 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Flatness Measurement, Seamless Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details