Starrett Electronic Micrometer 3-4in 12271

Description
Product Highlights Balanced frame design for comfortable and accurate measuring Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces One 3-volt battery included for extended usage Automatic OFF Measurement HOLD button Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position PRESET button to install any reading at any position English/Metric models have inch graduations on shell and thimble and display English units at power up Micrometer Type Outside Range (in) 3-4" Range (mm) 76-101mm Resolution (in) .00005" Resolution (mm) 0.001mm Anvil/Spindle Material Carbide Anvil Type Flat Spindle Type Flat Lock Nut Type Lock Nut Thimble Type Friction Thimble Graduations English Display Type LCD SPC Output No Accuracy (in) +/-.00015" Accuracy (mm) +/-.004mm
Datasheet
Description
Product Highlights Balanced frame design for comfortable and accurate measuring Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces One 3-volt battery included for extended usage Automatic OFF Measurement HOLD button Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position PRESET button to install any reading at any position English/Metric models have inch graduations on shell and thimble and display English units at power up Micrometer Type Outside Range (in) 3-4" Range (mm) 76-101mm Resolution (in) .00005" Resolution (mm) 0.001mm Anvil/Spindle Material Carbide Anvil Type Flat Spindle Type Flat Lock Nut Type Lock Nut Thimble Type Friction Thimble Graduations English Display Type LCD SPC Output No Accuracy (in) +/-.00015" Accuracy (mm) +/-.004mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Micrometer 3-4in - 3732XFL-4 - Transcat, Inc.
Rochester, NY, USA
Electronic Micrometer 3-4in
3732XFL-4
Electronic Micrometer 3-4in 3732XFL-4
Product Highlights Balanced frame design for comfortable and accurate measuring Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces One 3-volt battery included for extended usage Automatic OFF Measurement HOLD button Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position PRESET button to install any reading at any position English/Metric models have inch graduations on shell and thimble and display English units at power up Micrometer Type Outside Range (in) 3-4" Range (mm) 76-101mm Resolution (in) .00005" Resolution (mm) 0.001mm Anvil/Spindle Material Carbide Anvil Type Flat Spindle Type Flat Lock Nut Type Lock Nut Thimble Type Friction Thimble Graduations English Display Type LCD SPC Output No Accuracy (in) +/-.00015" Accuracy (mm) +/-.004mm

Product Highlights

  • Balanced frame design for comfortable and accurate measuring
  • Large, easy-to-read, high-contrast LCD digital readout
  • Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light
  • No-glare black wrinkle finish on frame
  • Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure
  • Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer
  • Ring-type knurled lock nut for quick and sure locking
  • Micro-lapped carbide measuring faces
  • One 3-volt battery included for extended usage
  • Automatic OFF
  • Measurement HOLD button
  • Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position
  • PRESET button to install any reading at any position
  • English/Metric models have inch graduations on shell and thimble and display English units at power up
  • Micrometer Type Outside
  • Range (in) 3-4"
  • Range (mm) 76-101mm
  • Resolution (in) .00005"
  • Resolution (mm) 0.001mm
  • Anvil/Spindle Material Carbide
  • Anvil Type Flat
  • Spindle Type Flat
  • Lock Nut Type Lock Nut
  • Thimble Type Friction
  • Thimble Graduations English
  • Display Type LCD
  • SPC Output No
  • Accuracy (in) +/-.00015"
  • Accuracy (mm) +/-.004mm
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 3732XFL-4
Product Name Electronic Micrometer 3-4in
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Wheel Diameter Measuring Gauge - IDK-compact Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Special Function Gages; Wheel Diameter
Gaging Technology Electronic
View Details
Flatness Measurement, Standard Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Range 1.02 to 2.05 inch (26 to 52 mm)
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details