ADSENS Technology, Inc. Reed/Hall-Effect/Magnetic Switch CS-47N-QD

Description
MAGNETIC SENSOR, 5-30VDC, 3-WIRE, M8 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
MAGNETIC SENSOR, 5-30VDC, 3-WIRE, M8 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 100704947 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
100704947
Reed/Hall-Effect/Magnetic Switch 100704947
MAGNETIC SENSOR, 5-30VDC, 3-WIRE, M8 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

MAGNETIC SENSOR, 5-30VDC, 3-WIRE, M8 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
ADSENS TECHNOLOGY INC Sensors & Switches CS-47N-QD

ADSENS TECHNOLOGY INC Sensors & Switches CS-47N-QD

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 100704947
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Position sensor - SRBS-Q1-10-E270-EP-1-S-M8 - Festo Corporation
Specs
Sensor Technology Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Sampling Frequency 0.1250 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
PISeca Capacitive Sensor - D-510 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87E-4 to 0.0039 inch (0.0200 to 0.1000 mm)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details