SMC Corporation of America Reed/Hall-Effect/Magnetic Switch D-M9NW

Description
PNEUMATIC SWITCH, NPN, SOLID STATE, D-M9 SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC SWITCH, NPN, SOLID STATE, D-M9 SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 7141264 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
7141264
Reed/Hall-Effect/Magnetic Switch 7141264
PNEUMATIC SWITCH, NPN, SOLID STATE, D-M9 SERIES. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC SWITCH, NPN, SOLID STATE, D-M9 SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
SMC Sensors & Switches D-M9NW

SMC Sensors & Switches D-M9NW

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 7141264
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Sensor system for thickness measurement of plastics - combiSENSOR KSS6430 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor; Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.0016 to 0.1181 inch (0.0400 to 3 mm)
View Details
Chromatic Confocal Displacement Sensor-Sensor Head - HPS-CFL036 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0472 inch (1.2 mm)
Repeatability 0.0020 mils (0.0500 µm)
View Details
Hall Effect Sensor, Unipolar, Sot-23W-5; Hall Effect Type Allegro Microsystems - 07X1278 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
Output Current
View Details