SMC Corporation of America Reed/Hall-Effect/Magnetic Switch D-G5BASAPC

Description
AUTO SWITCH, D-A SERIES, REED TECHNOLOGY, WATER RESISTANT, INLINE, SOLID STATE, 2 COLOR LED INDICATING, 5-40MA, SPST-ON, 100VAC, 24VDC, OUTPUT NPN, RECTANGULAR BODY STYLE, BAND MOUNT, 0.5M LONG CABLE, IP67, M8 3PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
AUTO SWITCH, D-A SERIES, REED TECHNOLOGY, WATER RESISTANT, INLINE, SOLID STATE, 2 COLOR LED INDICATING, 5-40MA, SPST-ON, 100VAC, 24VDC, OUTPUT NPN, RECTANGULAR BODY STYLE, BAND MOUNT, 0.5M LONG CABLE, IP67, M8 3PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 3442864 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
3442864
Reed/Hall-Effect/Magnetic Switch 3442864
AUTO SWITCH, D-A SERIES, REED TECHNOLOGY, WATER RESISTANT, INLINE, SOLID STATE, 2 COLOR LED INDICATING, 5-40MA, SPST-ON, 100VAC, 24VDC, OUTPUT NPN, RECTANGULAR BODY STYLE, BAND MOUNT, 0.5M LONG CABLE, IP67, M8 3PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

AUTO SWITCH, D-A SERIES, REED TECHNOLOGY, WATER RESISTANT, INLINE, SOLID STATE, 2 COLOR LED INDICATING, 5-40MA, SPST-ON, 100VAC, 24VDC, OUTPUT NPN, RECTANGULAR BODY STYLE, BAND MOUNT, 0.5M LONG CABLE, IP67, M8 3PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 3442864
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Open Optical Encoders -  - Renishaw
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
B5L 3D TOF Sensor Module - B5L-A2S-U01-010 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details