Balluff, Inc. Reed/Hall-Effect/Magnetic Switch BMF-31M-PS-C-2-S49

Description
MAGNETIC SWITCH ,200MA, 10-30VDC,PNP, NO, 3-PIN. FREE 2 YEAR RADWELL WARRANTY
Description
MAGNETIC SWITCH ,200MA, 10-30VDC,PNP, NO, 3-PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 41442805 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
41442805
Reed/Hall-Effect/Magnetic Switch 41442805
MAGNETIC SWITCH ,200MA, 10-30VDC,PNP, NO, 3-PIN. FREE 2 YEAR RADWELL WARRANTY

MAGNETIC SWITCH ,200MA, 10-30VDC,PNP, NO, 3-PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 41442805
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Displacement encoder - MLO-POT-225-TLF - Festo Corporation
Specs
Linearity 0.0700 ±% Full Scale
Resolution 0.0100 mm (3.94E-4 inches)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
2 suppliers
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details