Balluff, Inc. Reed/Hall-Effect/Magnetic Switch BMF 303K-PS-C-2-PU-03

Description
DISCONTINUED BY MANUFACTURER, MAGNETIC FIELD SENSOR, CONNECTION TYPE 01 CABLE, SWITCHING OUTPUT 01 PNP, SWITCHING FUNCTION 01 NORMALLY OPEN (NO), HOUSING MATERIAL PRIMARY LCP, IP RATING PER IEC 60529-IP67 (BMF003A). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MAGNETIC FIELD SENSOR, CONNECTION TYPE 01 CABLE, SWITCHING OUTPUT 01 PNP, SWITCHING FUNCTION 01 NORMALLY OPEN (NO), HOUSING MATERIAL PRIMARY LCP, IP RATING PER IEC 60529-IP67 (BMF003A). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 5674804 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
5674804
Reed/Hall-Effect/Magnetic Switch 5674804
DISCONTINUED BY MANUFACTURER, MAGNETIC FIELD SENSOR, CONNECTION TYPE 01 CABLE, SWITCHING OUTPUT 01 PNP, SWITCHING FUNCTION 01 NORMALLY OPEN (NO), HOUSING MATERIAL PRIMARY LCP, IP RATING PER IEC 60529-IP67 (BMF003A). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MAGNETIC FIELD SENSOR, CONNECTION TYPE 01 CABLE, SWITCHING OUTPUT 01 PNP, SWITCHING FUNCTION 01 NORMALLY OPEN (NO), HOUSING MATERIAL PRIMARY LCP, IP RATING PER IEC 60529-IP67 (BMF003A). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 5674804
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Switch Unipolar Switch - A1101LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
2 suppliers
DCWL Submersible LVDT Displacement Transducer . Supply 6..18V, Output ±2.2V - DCWL500B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.4921 inch (12.5 mm)
View Details
Reed/Hall-Effect/Magnetic Switch - 702356 - Radwell International
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details