SMC Corporation of America Reed/Hall-Effect/Magnetic Switch D-F7PVSDPC

Description
AUTO-SWITCH, PERPENDICULAR, SOLID, PNP, RAIL. FREE 2 YEAR RADWELL WARRANTY
Description
AUTO-SWITCH, PERPENDICULAR, SOLID, PNP, RAIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 3446966 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
3446966
Reed/Hall-Effect/Magnetic Switch 3446966
AUTO-SWITCH, PERPENDICULAR, SOLID, PNP, RAIL. FREE 2 YEAR RADWELL WARRANTY

AUTO-SWITCH, PERPENDICULAR, SOLID, PNP, RAIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 3446966
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
String Potentiometers - 04-0760-0391 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Linear Rod Type - TX2 Series (pivot head) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 11.81 inch (25 to 300 mm)
Output Voltage
View Details