Vortex, LLC Reed/Hall-Effect/Magnetic Switch DSSM10C

Description
REED SWITCH, MAGNETIC, W/ LED, 2 WIRE, SPST, N/O, 5-240 VAC/VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
REED SWITCH, MAGNETIC, W/ LED, 2 WIRE, SPST, N/O, 5-240 VAC/VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 40221259 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
40221259
Reed/Hall-Effect/Magnetic Switch 40221259
REED SWITCH, MAGNETIC, W/ LED, 2 WIRE, SPST, N/O, 5-240 VAC/VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

REED SWITCH, MAGNETIC, W/ LED, 2 WIRE, SPST, N/O, 5-240 VAC/VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
VORTEX Sensors & Switches DSSM10C

VORTEX Sensors & Switches DSSM10C

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 40221259
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Displacement encoder - MLO-POT-225-LWG - Festo Corporation
Specs
Linearity 0.0700 ±% Full Scale
Resolution 0.0100 mm (3.94E-4 inches)
Linear Encoder Speed 5000 mm/sec (11811 in/min)
View Details
2 suppliers
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details