SMC Corporation of America Reed/Hall-Effect/Magnetic Switch D-B53

Description
SENSOR, REED SWITCH, BAND MOUNT, GROMMET CONNECTION, FOR NCM CYLINDERS. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, REED SWITCH, BAND MOUNT, GROMMET CONNECTION, FOR NCM CYLINDERS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 560338 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
560338
Reed/Hall-Effect/Magnetic Switch 560338
SENSOR, REED SWITCH, BAND MOUNT, GROMMET CONNECTION, FOR NCM CYLINDERS. FREE 2 YEAR RADWELL WARRANTY

SENSOR, REED SWITCH, BAND MOUNT, GROMMET CONNECTION, FOR NCM CYLINDERS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
SMC Sensors & Switches D-B53

SMC Sensors & Switches D-B53

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 560338
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
 - 9094196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.9843 inch (25 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details