SMC Corporation of America Reed/Hall-Effect/Magnetic Switch D-A37

Description
AUTO-SWITCH REED, MAGNETIC CYLINDER POSITION, 24 VDC, 5-30 MA. FREE 2 YEAR RADWELL WARRANTY
Description
AUTO-SWITCH REED, MAGNETIC CYLINDER POSITION, 24 VDC, 5-30 MA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 116139901 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
116139901
Reed/Hall-Effect/Magnetic Switch 116139901
AUTO-SWITCH REED, MAGNETIC CYLINDER POSITION, 24 VDC, 5-30 MA. FREE 2 YEAR RADWELL WARRANTY

AUTO-SWITCH REED, MAGNETIC CYLINDER POSITION, 24 VDC, 5-30 MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 116139901
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
LVDT Sensors - 02560967-002 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Linear Open Systems - PTP Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 11.81 inch (10 to 300 mm)
Output Voltage
View Details