SMC Corporation of America Reed/Hall-Effect/Magnetic Switch D-A73C

Description
REED AUTO SWITCH, 5-40 MA, 24 VDC, TYPE: REED, 2 WIRE, RAIL, 0.5 M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
REED AUTO SWITCH, 5-40 MA, 24 VDC, TYPE: REED, 2 WIRE, RAIL, 0.5 M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 560314 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
560314
Reed/Hall-Effect/Magnetic Switch 560314
REED AUTO SWITCH, 5-40 MA, 24 VDC, TYPE: REED, 2 WIRE, RAIL, 0.5 M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

REED AUTO SWITCH, 5-40 MA, 24 VDC, TYPE: REED, 2 WIRE, RAIL, 0.5 M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
SMC Sensors & Switches D-A73C

SMC Sensors & Switches D-A73C

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 560314
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Compact and reliable laser distance sensor - optoNCDT ILR1041-150-IO-I - Micro-Epsilon Group
Specs
Sensor Technology Time of Flight Optical Position Sensor
Body Shape Rectangular
Measurement Range 7.87 to 5906 inch (200 to 150000 mm)
View Details
ToF Ranging Sensor - HPS-167 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Sensor Technology Time of Flight Optical Position Sensor
Operating Temperature 14 to 131 F (-10 to 55 C)
Height 0.8465 inch (21.5 mm)
View Details
Angle, Linear Position Measuring - 620-A33023LLPBTR-DD-300-5DKR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details