SMC Corporation of America Reed/Hall-Effect/Magnetic Switch D-F7PW

Description
SENSOR, AUTO SWITCH, PNP, 5-24VDC, 0.5M CABLE, PNEUMATIC, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, AUTO SWITCH, PNP, 5-24VDC, 0.5M CABLE, PNEUMATIC, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 3446974 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
3446974
Reed/Hall-Effect/Magnetic Switch 3446974
SENSOR, AUTO SWITCH, PNP, 5-24VDC, 0.5M CABLE, PNEUMATIC, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY

SENSOR, AUTO SWITCH, PNP, 5-24VDC, 0.5M CABLE, PNEUMATIC, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
SMC Sensors & Switches D-F7PW

SMC Sensors & Switches D-F7PW

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 3446974
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Switch Unipolar Switch - A1106LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Absolute Linear Position Sensor - RF256 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Other
Measurement Range 0.5906 to 2.17 inch (15 to 55 mm)
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details