Cynergy3 Corp. Reed/Hall-Effect/Magnetic Switch DBT72410

Description
RELAY, REED, SPST-NC, 7KV, 2A, THT, CONTACT CONFIGURATION:SPST-N C, COIL VOLTAGE:24VDC, PRODUCT RANGE:D SERIES, RELAY MOUNTING:THROUGH HOLE, COIL RESISTANCE:925OHM, SWITCHING CURRENT MAX:2A, SWITCHING VOLTAGE MAX:7KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY, REED, SPST-NC, 7KV, 2A, THT, CONTACT CONFIGURATION:SPST-N C, COIL VOLTAGE:24VDC, PRODUCT RANGE:D SERIES, RELAY MOUNTING:THROUGH HOLE, COIL RESISTANCE:925OHM, SWITCHING CURRENT MAX:2A, SWITCHING VOLTAGE MAX:7KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 19219419 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
19219419
Reed/Hall-Effect/Magnetic Switch 19219419
RELAY, REED, SPST-NC, 7KV, 2A, THT, CONTACT CONFIGURATION:SPST-N C, COIL VOLTAGE:24VDC, PRODUCT RANGE:D SERIES, RELAY MOUNTING:THROUGH HOLE, COIL RESISTANCE:925OHM, SWITCHING CURRENT MAX:2A, SWITCHING VOLTAGE MAX:7KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RELAY, REED, SPST-NC, 7KV, 2A, THT, CONTACT CONFIGURATION:SPST-NC, COIL VOLTAGE:24VDC, PRODUCT RANGE:D SERIES, RELAY MOUNTING:THROUGH HOLE, COIL RESISTANCE:925OHM, SWITCHING CURRENT MAX:2A, SWITCHING VOLTAGE MAX:7KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 19219419
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - 620-ATS16351PSMGTNDKR-ND - DigiKey
Specs
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details