SMC Corporation of America Reed/Hall-Effect/Magnetic Switch D-P74-191

Description
MAGNETIC FIELD RESISTANT AUTO-SWITCH, GROMMET ELECTRICAL ENTRY, ROD MOUNTING, REED TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
MAGNETIC FIELD RESISTANT AUTO-SWITCH, GROMMET ELECTRICAL ENTRY, ROD MOUNTING, REED TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 3452224 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
3452224
Reed/Hall-Effect/Magnetic Switch 3452224
MAGNETIC FIELD RESISTANT AUTO-SWITCH, GROMMET ELECTRICAL ENTRY, ROD MOUNTING, REED TYPE. FREE 2 YEAR RADWELL WARRANTY

MAGNETIC FIELD RESISTANT AUTO-SWITCH, GROMMET ELECTRICAL ENTRY, ROD MOUNTING, REED TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 3452224
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
String Potentiometers - 04-0760-0532 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Linear Rod Type - TEX Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 11.81 inch (10 to 300 mm)
Output Voltage
View Details