SMC Corporation of America Reed/Hall-Effect/Magnetic Switch D-A93VL

Description
REED SWITCH, PERPENDICULAR, 2 WIRE, DIRECT, 10 FT CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
REED SWITCH, PERPENDICULAR, 2 WIRE, DIRECT, 10 FT CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 3438542 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
3438542
Reed/Hall-Effect/Magnetic Switch 3438542
REED SWITCH, PERPENDICULAR, 2 WIRE, DIRECT, 10 FT CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

REED SWITCH, PERPENDICULAR, 2 WIRE, DIRECT, 10 FT CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 3438542
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-AM - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 15.75 inch (15 to 400 mm)
Linearity 0.0250 ±% Full Scale
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
linear-sensors - LD0-CAA1B-1212-5G90-H1B - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 197 inch (5000 mm)
Accuracy 0.0200 %
View Details