Texas Instruments Standard Linear and Logic Reed/Hall-Effect/Magnetic Switch DRV5013ADQLPG

Description
HALL EFFECT SENSOR, -5MT MIN, 5MT MAX, 0-38V, RECTANGULAR, THROUGH HOLE MOUNT, TO-92-3. FREE 2 YEAR RADWELL WARRANTY
Description
HALL EFFECT SENSOR, -5MT MIN, 5MT MAX, 0-38V, RECTANGULAR, THROUGH HOLE MOUNT, TO-92-3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 87960984 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
87960984
Reed/Hall-Effect/Magnetic Switch 87960984
HALL EFFECT SENSOR, -5MT MIN, 5MT MAX, 0-38V, RECTANGULAR, THROUGH HOLE MOUNT, TO-92-3. FREE 2 YEAR RADWELL WARRANTY

HALL EFFECT SENSOR, -5MT MIN, 5MT MAX, 0-38V, RECTANGULAR, THROUGH HOLE MOUNT, TO-92-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Hall Effect Sensor, Latch, To-226Aa-3; Hall Effect Type Texas Instruments - 66AH9640 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Latch, To-226Aa-3; Hall Effect Type Texas Instruments
66AH9640
Hall Effect Sensor, Latch, To-226Aa-3; Hall Effect Type Texas Instruments 66AH9640
HALL EFFECT SENSOR, LATCH, TO-226AA-3; Hall Effect Type:Latching; Output Current:30mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

HALL EFFECT SENSOR, LATCH, TO-226AA-3; Hall Effect Type:Latching; Output Current:30mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors
Product Number 87960984 66AH9640
Product Name Reed/Hall-Effect/Magnetic Switch Hall Effect Sensor, Latch, To-226Aa-3; Hall Effect Type Texas Instruments
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - ACS70310LKTATN-2P5B5-C - Rochester Electronics
Specs
Sensor Technology Hall Effect Position Sensor
View Details
2 suppliers