Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR POSITION SENSORS
GE COMPANY
CR220G600A20 -- REED/HALL-EFFECT/MAGNETIC SWITCH
GE Company
Reed/Hall-Effect/Magnetic Switch
CR220G600A20
Description
REED RELAY 48VDC 4PIN. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
REED RELAY 48VDC 4PIN. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
42503460
Reed/Hall-Effect/Magnetic Switch
42503460
REED RELAY 48VDC 4PIN. FREE 2 YEAR RADWELL WARRANTY
REED RELAY 48VDC 4PIN. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Linear Position Sensors
Product Number
42503460
Product Name
Reed/Hall-Effect/Magnetic Switch
Sensor Technology
Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
A1357LKB-T
Specs
Sensor Technology
Hall Effect Position Sensor
View Details
Aratas America LLC
B5L 3D TOF Sensor Module
B5L-A2S-U01-010
Specs
Sensor Technology
Time of Flight Optical Position Sensor
View Details
FAULHABER MICROMO
Incremental encoder: Series IERS3-500 L
Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver
Specs
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
55 kHz
View Details
EBE Elektro-Bau-Elemente GmbH
Intelligent Inductive Measurement Sensor
induTEC®
Specs
Sensor Technology
Inductive Linear Position Sensor/Switch
View Details