ADSENS Technology, Inc. Reed/Hall-Effect/Magnetic Switch CS-18P-QD

Description
MAGNETIC SENSOR, PNP CURRENT SOURCING, SOLID STATE OUTPUT/NO-SWITCH, QUICK DISCONNECT, 5-28 VDC OPERATING, 100 MA MAX SWITCHING CURRENT, 10 MA @ 24 VDC MAX CURRENT, 0.5 V @ 50 MA MAX VOLTAGE DROP, 0.05 MA MAX LEAKAGE CURRENT, GREEN LED INDICATOR, 1000 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
MAGNETIC SENSOR, PNP CURRENT SOURCING, SOLID STATE OUTPUT/NO-SWITCH, QUICK DISCONNECT, 5-28 VDC OPERATING, 100 MA MAX SWITCHING CURRENT, 10 MA @ 24 VDC MAX CURRENT, 0.5 V @ 50 MA MAX VOLTAGE DROP, 0.05 MA MAX LEAKAGE CURRENT, GREEN LED INDICATOR, 1000 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 25996778 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
25996778
Reed/Hall-Effect/Magnetic Switch 25996778
MAGNETIC SENSOR, PNP CURRENT SOURCING, SOLID STATE OUTPUT/NO-SWITCH, QUICK DISCONNECT, 5-28 VDC OPERATING, 100 MA MAX SWITCHING CURRENT, 10 MA @ 24 VDC MAX CURRENT, 0.5 V @ 50 MA MAX VOLTAGE DROP, 0.05 MA MAX LEAKAGE CURRENT, GREEN LED INDICATOR, 1000 HZ. FREE 2 YEAR RADWELL WARRANTY

MAGNETIC SENSOR, PNP CURRENT SOURCING, SOLID STATE OUTPUT/NO-SWITCH, QUICK DISCONNECT, 5-28 VDC OPERATING, 100 MA MAX SWITCHING CURRENT, 10 MA @ 24 VDC MAX CURRENT, 0.5 V @ 50 MA MAX VOLTAGE DROP, 0.05 MA MAX LEAKAGE CURRENT, GREEN LED INDICATOR, 1000 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
ADSENS TECHNOLOGY INC Sensors & Switches CS-18P-QD

ADSENS TECHNOLOGY INC Sensors & Switches CS-18P-QD

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 25996778
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR6 - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Laser Triangulation Sensor - RF600 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 98.43 inch (10 to 2500 mm)
View Details
Position, Proximity, Speed (Modules) - Z5612-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details