Vishay Precision Group Single Zener Diodes TZMC12-GS08

Description
Zener Diode 12V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Zener Diode 12V 500mW ±5% Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TZMC12-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC12-GS08TR-ND
Single Zener Diodes TZMC12-GS08TR-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 12V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC12-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC12-GS08DKR-ND
Single Zener Diodes TZMC12-GS08DKR-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 12V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC12-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC12-GS08CT-ND
Single Zener Diodes TZMC12-GS08CT-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 12V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Zener Diodes - 6997884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997884
Zener Diodes 6997884
Diode Zener 500mW 12V Mini-MELF

Diode Zener 500mW 12V Mini-MELF

Supplier's Site
Zener Diodes - 6997884P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997884P
Zener Diodes 6997884P
Diode Zener 500mW 12V Mini-MELF

Diode Zener 500mW 12V Mini-MELF

Supplier's Site
Zener Diodes - 1452590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452590
Zener Diodes 1452590
Diode Zener 500mW 12V Mini-MELF

Diode Zener 500mW 12V Mini-MELF

Supplier's Site
Automotive 12V 500mW Zener Diode - 287-TZMC12-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 12V 500mW Zener Diode
287-TZMC12-GS08
Automotive 12V 500mW Zener Diode 287-TZMC12-GS08
Diode Zener Single 12V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC12-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 12V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 12V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC12-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 12V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC12-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 12V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 12V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC12-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TZMC12-GS08 - 035532-TZMC12-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMC12-GS08
035532-TZMC12-GS08
Diodes - Zener - Single - TZMC12-GS08 035532-TZMC12-GS08
Manufacturer: Vishay Win Source Part Number: 035532-TZMC12-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 035532-TZMC12-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZMC12-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMC12-GS08
Discrete Semiconductor Products - Diodes - Zener TZMC12-GS08
DIODE ZENER 12V 500MW SOD80

DIODE ZENER 12V 500MW SOD80

Supplier's Site
Diode, Zener, 12V, 500Mw, Sod-80; Zener Voltage Vz Typ Vishay - 18X0068 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 12V, 500Mw, Sod-80; Zener Voltage Vz Typ Vishay
18X0068
Diode, Zener, 12V, 500Mw, Sod-80; Zener Voltage Vz Typ Vishay 18X0068
DIODE, ZENER, 12V, 500MW, SOD-80; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 12V, 500MW, SOD-80; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diodes >> Zener Diodes - TZMC12-GS08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
TZMC12-GS08
Diodes >> Zener Diodes TZMC12-GS08
±5% 11.4V~12.7V 500mW 12V SOD-80 Zener Diodes ROHS

±5% 11.4V~12.7V 500mW 12V SOD-80 Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - TZMC12-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
TZMC12-GS08
Single Zener Diodes TZMC12-GS08
DIODE ZENER 12V 500MW SOD80

DIODE ZENER 12V 500MW SOD80

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TZMC12-GS08
Zener Diodes TZMC12-GS08
Zener Diodes 12 Volt 0.5 Watt

Zener Diodes 12 Volt 0.5 Watt

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TZMC12-GS08TR-ND 6997884 6997884P 287-TZMC12-GS08 035532-TZMC12-GS08 TZMC12-GS08 18X0068 TZMC12-GS08 TZMC12-GS08 TZMC12-GS08
Product Name Single Zener Diodes Zener Diodes Zener Diodes Automotive 12V 500mW Zener Diode Diodes - Zener - Single - TZMC12-GS08 Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 12V, 500Mw, Sod-80; Zener Voltage Vz Typ Vishay Diodes >> Zener Diodes Single Zener Diodes Zener Diodes
Package Minimelf SOD-80; SOD-80 Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80; SOD-80 SOD-80 MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 SOD-80-2; SOD-80
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts
ZZT 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data