Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 716868-UG1D-E3/54
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 25ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-204AL (DO-41)
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 950mV at 1A
Current - Reverse Leakage at Vr: 5μA at 200V
Diode Switching 200V 1A 2-Pin DO-204AL T/R Product overview: UG1D-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UG1D-E3/54 can be used for catalog matching and distributor lookup.
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)
DIODE GEN PURP 200V 1A DO204AL
DIODE GEN PURP 200V 1A DO204AL
Rectifiers 200 Volt 1.0A 15ns 40 Amp IFSM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 716868-UG1D-E3/54 | 280-UG1D-E3/54 | UG1D-E3/54GITR-ND | UG1D-E3/54 | UG1D-E3/54 | UG1D-E3/54 |
| Product Name | Diodes, Rectifiers - Single - UG1D-E3/54 | 200V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Diode Type | Standard | |||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | |||
| VR | 200 volts | 200 volts | ||||
| IR | 0.0050 mA | 0.0050 mA | ||||
| trr | 25 ns |