Zener Diode 11V 200mW ±2.09% Surface Mount UMD2
Zener Diode 11V 200mW ±2.09% Surface Mount UMD2
Zener Diode 11V 200mW ±2.09% Surface Mount UMD2
DIODE ZENER 11V 200MW UMD2 Product overview: UDZVFHTE-1711B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVFHTE-1711B can be used for catalog matching and distributor lookup.
Win Source Part Number: 980457-UDZVFHTE-1711
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2.09%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Voltage - Zener (Nom) (Vz): 11 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: UMD2
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: UDZVFHTE-1711BCT,UDZ
Base Product Number: UDZVFHTE
Zener Diodes 10.76-11.22V 5mA SOD-323FL; UMD2
DIODE ZENER 11V 200MW UMD2
ZENER DIODES (CORRESPONDS TO AEC
ZENER DIODE, 11V, SOD-323FL; Zener Voltage Vz Typ:11V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZVF Series; Automotive RoHS Compliant: Yes
DIODE ZENER 11V 200MW UMD2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | UDZVFHTE-1711BDKR-ND | 287-UDZVFHTE-1711B | 980457-UDZVFHTE-1711B | UDZVFHTE-1711B | UDZVFHTE-1711B | 687-UDZVFHTE-1711B | 78Y8624 | UDZVFHTE-1711B |
| Product Name | Single Zener Diodes | 11V 200MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diodes | Single Zener Diodes | ZENER DIODES (CORRESPONDS TO AEC | Zener Diode, 11V, Sod-323Fl; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | Tape & Reel (TR) | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323FL-2 | SOD-323; SC-90, SOD-323F | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323FL | UMD2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VZ | 11 volts | 11 volts | 11 volts | 11 volts | 11 volts | 11 volts | ||
| ZZT | 30 ohms | 30 ohms | 30 ohms | 30 ohms |