Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 105794-US1MFA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Rectifiers 1000V 1A High Effic Rectifier Product overview: US1MFA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-US1MFA can be used for catalog matching and distributor lookup.
Diode Standard 1000V 1A Surface Mount SOD-123FA
Diode Standard 1000V 1A Surface Mount SOD-123FA
Diode Standard 1000V 1A Surface Mount SOD-123FA
Super Fast Surface Mount Rectifiers
1.7V@1A 75ns Single 1A 1kV SOD-123FL Fast recovery/high efficiency diode ROHS
Rectifiers 1000V 1A High Effic Rectifier
RECTIFIER DIODE, SINGLE, SOD-123F; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
RECTIFIER, AEC-Q101, 1A, 1KV, SOD-123FA; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single
DIODE GEN PURP 1KV 1A SOD123FA
DIODE GEN PURP 1KV 1A SOD123FA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 105794-US1MFA | 2085-US1MFA | US1MFATR-ND | US1MFA | 765287 | US1MFA | US1MFA | 46AC2057 | 85AC2299 | US1MFA | US1MFA |
| Product Name | Diodes, Rectifiers - Single - US1MFA | 1000V 1A Diode and Rectifier | Single Diodes | Bridge Rectifiers | Diodes >> Fast recovery/high efficiency diode | Rectifiers | Rectifier Diode, Single, Sod-123F; Repetitive Peak Reverse Voltage Onsemi | Rectifier, Aec-Q101, 1A, 1Kv, Sod-123Fa; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Diode Type | Standard | ||||||||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts | |||||
| VR | 1000 volts | 1000 volts | 1000 volts | ||||||||
| IR | 0.0050 mA | 0.0050 mA | |||||||||
| trr | 75 ns | 75 ns | 75 ns | 75 ns |