DIODE GEN PURP 1KV 3A DO201AD Product overview: UF5408GP-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF5408GP-TP can be used for catalog matching and distributor lookup.
Diode Standard 1000V 3A Through Hole DO-201AD
Manufacturer: Micro Commercial Co
Win Source Part Number: 798783-UF5408GP-TP
Packaging: Reel package
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AD, Axial
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: UF5408GP
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): UF5408-E3/54; UF5408-E3/73; UF5408-E3/4; UF5408/1;
Introduction Date: October 10, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1,200
Rectifiers DIODE ULT FAST 3A 1000V DO-201AD
DIODE GEN PURP 1KV 3A DO201AD
DIODE GEN PURP 1KV 3A DO201AD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-UF5408GP-TP | UF5408GP-TPMSTR-ND | 798783-UF5408GP-TP | UF5408GP-TP | UF5408GP-TP | UF5408GP-TP |
| Product Name | 1KV 3A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - UF5408GP-TP | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | DO-201; DO-201AD, Axial | ||||
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Standard | |||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts |