Diode Standard 150V 2.5A Surface Mount DO-216
Diode Standard 150V 2.5A Surface Mount DO-216
Diode Standard 150V 2.5A Surface Mount DO-216
DIODE GEN PURP 150V 2.5A DO216 Product overview: UPR15E3/TR7 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPR15E3/TR7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1340742-UPR15E3/TR7
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Technology: Standard
Current - Average Rectified (Io): 2.5A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 2 µA @ 150 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: DO-216AA
Supplier Device Package: DO-216
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: UPR15
Voltage - DC Reverse (Vr) (Max): 150 V
Voltage - Forward (Vf) (Max) @ If: 975 mV @ 2 A
DIODE GEN PURP 150V 2.5A DO216
DIODE GEN PURP 150V 2.5A DO216
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 150-UPR15E3/TR7CT-ND | 280-UPR15E3/TR7 | 1340742-UPR15E3/TR7 | UPR15E3/TR7 | UPR15E3/TR7 |
| Product Name | Single Diodes | 150V 2.5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | Tape & Reel (TR) | DO-216AA | |||
| RoHS Compliant | RoHS | ||||
| VF | 0.9750 volts | 0.9750 volts | 0.9750 volts |