ROHM Semiconductor USA, LLC 18V 200MW Zener Diode UDZVTE-1718B

Description
DIODE ZENER 18V 200MW UMD2 Product overview: UDZVTE-1718B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVTE-1718B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 18V 200MW UMD2 Product overview: UDZVTE-1718B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVTE-1718B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V 200MW Zener Diode - 287-UDZVTE-1718B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 200MW Zener Diode
287-UDZVTE-1718B
18V 200MW Zener Diode 287-UDZVTE-1718B
DIODE ZENER 18V 200MW UMD2 Product overview: UDZVTE-1718B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVTE-1718B can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 200MW UMD2 Product overview: UDZVTE-1718B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVTE-1718B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - UDZVTE-1718B - 097038-UDZVTE-1718B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - UDZVTE-1718B
097038-UDZVTE-1718B
Diodes - Zener - Single - UDZVTE-1718B 097038-UDZVTE-1718B
Manufacturer: Rohm Semiconductor Win Source Part Number: 097038-UDZVTE-1718B Packaging: Reel - TR Mounting: SMD (SMT) Current - Reverse Leakage @ Vr: 100nA @ 13V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 65 Ohm Family Name: UDZV18B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: UMD2 Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): HZU18B2TRF-E; MM3Z5538C; BZT52B18S; BZT52B18S RR; Introduction Date: October 26, 2011 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 097038-UDZVTE-1718B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Reverse Leakage @ Vr: 100nA @ 13V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 65 Ohm
Family Name: UDZV18B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): HZU18B2TRF-E; MM3Z5538C; BZT52B18S; BZT52B18S RR;
Introduction Date: October 26, 2011
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - UDZVTE-1718BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZVTE-1718BCT-ND
Single Zener Diodes UDZVTE-1718BCT-ND
Zener Diode 18V 200mW Surface Mount UMD2

Zener Diode 18V 200mW Surface Mount UMD2

Buy Now Datasheet
Single Zener Diodes - UDZVTE-1718BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZVTE-1718BTR-ND
Single Zener Diodes UDZVTE-1718BTR-ND
Zener Diode 18V 200mW Surface Mount UMD2

Zener Diode 18V 200mW Surface Mount UMD2

Buy Now Datasheet
Single Zener Diodes - UDZVTE-1718BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZVTE-1718BDKR-ND
Single Zener Diodes UDZVTE-1718BDKR-ND
Zener Diode 18V 200mW Surface Mount UMD2

Zener Diode 18V 200mW Surface Mount UMD2

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
UDZVTE-1718B
Zener Diodes UDZVTE-1718B
Zener Diodes Diode Zener Sgl 17.955V 200mW

Zener Diodes Diode Zener Sgl 17.955V 200mW

Buy Now Datasheet
Single Zener Diodes - UDZVTE-1718B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
UDZVTE-1718B
Single Zener Diodes UDZVTE-1718B
DIODE ZENER 18V 200MW UMD2

DIODE ZENER 18V 200MW UMD2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - UDZVTE-1718B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
UDZVTE-1718B
Discrete Semiconductor Products - Diodes - Zener UDZVTE-1718B
DIODE ZENER 18V 200MW UMD2

DIODE ZENER 18V 200MW UMD2

Supplier's Site
Zener Diode, 0.2W, 18V, Sod-323F; Zener Voltage Vz Typ Rohm - 81Y7487 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 18V, Sod-323F; Zener Voltage Vz Typ Rohm
81Y7487
Zener Diode, 0.2W, 18V, Sod-323F; Zener Voltage Vz Typ Rohm 81Y7487
ZENER DIODE, 0.2W, 18V, SOD-323F; Zener Voltage Vz Typ:18V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.2W, 18V, SOD-323F; Zener Voltage Vz Typ:18V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-UDZVTE-1718B 097038-UDZVTE-1718B UDZVTE-1718BCT-ND UDZVTE-1718B UDZVTE-1718B UDZVTE-1718B 81Y7487
Product Name 18V 200MW Zener Diode Diodes - Zener - Single - UDZVTE-1718B Single Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 0.2W, 18V, Sod-323F; Zener Voltage Vz Typ Rohm
Package Tape & Reel (TR) UMD2 SOD-323; SOD-323-2 SOD-323; SC-90, SOD-323F UMD2 SOD-323; SOD-323F
RoHS Compliant RoHS RoHS
VZ 18 volts 18 volts 18 volts 18 volts 18 volts
ZZT 65 ohms 65 ohms 65 ohms 65 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B3V6,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Zener Diodes - 1220905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details