Vishay Precision Group SMD 1A 400V Diode and Rectifier US1G-E3/5AT

Description
1A 400V SMA Signal Diode, Surface Mount Product overview: US1G-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1G-E3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A 400V SMA Signal Diode, Surface Mount Product overview: US1G-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1G-E3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1A 400V Diode and Rectifier - 280-US1G-E3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 400V Diode and Rectifier
280-US1G-E3/5AT
SMD 1A 400V Diode and Rectifier 280-US1G-E3/5AT
1A 400V SMA Signal Diode, Surface Mount Product overview: US1G-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1G-E3/5AT can be used for catalog matching and distributor lookup.

1A 400V SMA Signal Diode, Surface Mount Product overview: US1G-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1G-E3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - US1G-E3/5AT - 1116698-US1G-E3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - US1G-E3/5AT
1116698-US1G-E3/5AT
Diodes, Rectifiers - Single - US1G-E3/5AT 1116698-US1G-E3/5AT
Manufacturer: Vishay Win Source Part Number: 1116698-US1G-E3/5AT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 400V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1116698-US1G-E3/5AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - US1G-E3/5ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1G-E3/5ATGITR-ND
Single Diodes US1G-E3/5ATGITR-ND
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - US1G-E3/5ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1G-E3/5ATGIDKR-ND
Single Diodes US1G-E3/5ATGIDKR-ND
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - US1G-E3/5ATGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1G-E3/5ATGICT-ND
Single Diodes US1G-E3/5ATGICT-ND
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7103910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103910
Schottky Diodes & Rectifiers 7103910
Diode Ultra Fast Recov Rectifier 400V 1A

Diode Ultra Fast Recov Rectifier 400V 1A

Supplier's Site
Schottky Diodes & Rectifiers - 9190758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9190758
Schottky Diodes & Rectifiers 9190758
Diode Ultra Fast Recov Rectifier 400V 1A

Diode Ultra Fast Recov Rectifier 400V 1A

Supplier's Site
Schottky Diodes & Rectifiers - 7103910P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103910P
Schottky Diodes & Rectifiers 7103910P
Diode Ultra Fast Recov Rectifier 400V 1A

Diode Ultra Fast Recov Rectifier 400V 1A

Supplier's Site
Single Diodes - US1G-E3/5AT - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
US1G-E3/5AT
Single Diodes US1G-E3/5AT
DIODE GEN PURP 400V 1A DO214AC

DIODE GEN PURP 400V 1A DO214AC

Supplier's Site Datasheet
Fast Diode, 1A, 400V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K0248 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 1A, 400V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K0248
Fast Diode, 1A, 400V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K0248
FAST DIODE, 1A, 400V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; No. of Pins:2 PinRoHS Compliant: Yes

FAST DIODE, 1A, 400V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; No. of Pins:2 PinRoHS Compliant: Yes

Supplier's Site
Rectifier, Single, 1A, 400V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3927 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 400V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3927
Rectifier, Single, 1A, 400V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3927
RECTIFIER, SINGLE, 1A, 400V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 400V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
US1G-E3/5AT
Rectifiers US1G-E3/5AT
Rectifiers 400 Volt 1.0A 50ns 30 Amp IFSM

Rectifiers 400 Volt 1.0A 50ns 30 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - US1G-E3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
US1G-E3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers US1G-E3/5AT
DIODE GEN PURP 400V 1A DO214AC

DIODE GEN PURP 400V 1A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 280-US1G-E3/5AT 1116698-US1G-E3/5AT US1G-E3/5ATGITR-ND 7103910 7103910P US1G-E3/5AT 78K0248 60AC3927 US1G-E3/5AT US1G-E3/5AT
Product Name SMD 1A 400V Diode and Rectifier Diodes, Rectifiers - Single - US1G-E3/5AT Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Fast Diode, 1A, 400V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifier, Single, 1A, 400V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel Do-214ac (sma) DO-214AC SMA; DO-214AC, SMA DO-214AC-2 SMA
RoHS Compliant RoHS RoHS RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data