Manufacturer: Texas Instruments
Win Source Part Number: 851255-TVS3300YZFR
Package: Reel - TR
Family Name: TVS3300
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47566-6, 296-47566-1, 296-47566-2, TVS3300YZFR-ND
33V PRECISION SURGE PROTECTION C
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 851255-TVS3300YZFR | 296-47566-2-ND | TVS3300YZFR |
| Product Name | TVS - TVS - Mixed Technology - TVS3300YZFR | TVS Diodes | Mixed Technology |
| Configuration | Single | ||
| Package | 4-UFBGA, DSBGA | ||
| Peak Pulse Power | 150 watts | ||
| VC | 40 volts |