Diode Standard 1000V 1A Through Hole DO-41
Diode Standard 1000V 1A Through Hole DO-41
1.0A Ultra Fast Recovery Rectifier
1.0A Ultra Fast Recovery Rectifier
Diode Ultra Fast Recover 1KV 2-Pin DO41
Diode Ultra Fast Recover 1KV 2-Pin DO41
Rectifiers 1000V 1a Rectifier Glass Passivated Product overview: UF4007 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 1a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 1a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-UF4007 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 035942-UF4007
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 17pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: UF4007
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): UF4007/54T;
Introduction Date: March 04, 1999
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Rectifiers 1000V 1a Rectifier Glass Passivated
DIODE GEN PURP 1KV 1A DO41
FAST RECOVERY DIODE, 1A, 1KV, DO-41; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
DIODE, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 1KV 1A DO41
| DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Diodes | General Purpose Diodes |
| Product Number | UF4007TR-ND | UF4007 | 6715470P | 1241306 | 2085-UF4007 | 035942-UF4007 | UF4007 | UF4007 | 38C8678 | 67R2153 | UF4007 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 1000V 1a Diode and Rectifier | Diodes, Rectifiers - Single - UF4007 | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Diode, 1A, 1Kv, Do-41; Repetitive Peak Reverse Voltage Onsemi | Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Single Diodes | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | ||||||||
| Diode Applications | Rectifier | ||||||||||
| Life Cycle Stage | Active | Declining | |||||||||
| Package | DO-41; Axial Lead / DO-41 | DO-41; DO-41 | Do-41 | Reel | DO-41; DO-41 | DO-41; DO-204AL, DO-41, Axial | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS |