Clamp Ipp Tvs Diode Surface Mount SOT-723
Clamp Ipp Tvs Diode Surface Mount SOT-723
Clamp Ipp Tvs Diode Surface Mount SOT-723
5V Unidirectional TVS Diode, 38pF, SOT-723-3, 240mW Product overview: UESD5.0DT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 38pF, 240mW. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 38pF, 240mW, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UESD5.0DT5G can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM SOT723
TVS DIODE ARRAY, 5V, SOT-723; Clamping Voltage Vc Max:-; Diode Case Style:SOT-723; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:240mW; Product Range:-; Automotive Qualification Standard:-; Breakdown Voltage Max:6.2V RoHS Compliant: Yes
DIODE, ESD PROTECTION, 6.8V, SC-89; Clamping Voltage Vc Max:-; Diode Case Style:SOT-723; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:240mW; Product Range:µESD Series; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diodes |
| Product Number | UESD5.0DT5GOSDKR-ND | 144-UESD5.0DT5G | UESD5.0DT5G | UESD5.0DT5G | 42K2728 | 50AC7427 |
| Product Name | TVS Diodes | 5V 38pF 240mW TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode Array, 5V, Sot-723; Clamping Voltage Vc Max Onsemi | Diode, Esd Protection, 6.8V, Sc-89; Clamping Voltage Vc Max Onsemi |
| Configuration | Single | Single | ||||
| Package | SOT-723 | Tape and Reel | SOT-723 | SOT-723 | SOT-723 | |
| VBR | 6.2 volts | 6.2 volts | 6.2 volts | ? to 6.2 volts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| RoHS Compliant | RoHS | RoHS |