Vishay Precision Group Zener Diodes TZMC3V3-GS08

Description
Diode Zener Single 3.3V 5% 500mW Quadro
Request a Quote Datasheet
Description
Diode Zener Single 3.3V 5% 500mW Quadro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 7104411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7104411
Zener Diodes 7104411
Diode Zener Single 3.3V 5% 500mW Quadro

Diode Zener Single 3.3V 5% 500mW Quadro

Supplier's Site
Zener Diodes - 1652965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1652965
Zener Diodes 1652965
Diode Zener Single 3.3V 5% 500mW Quadro

Diode Zener Single 3.3V 5% 500mW Quadro

Supplier's Site
Single Zener Diodes - TZMC3V3-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC3V3-GS08CT-ND
Single Zener Diodes TZMC3V3-GS08CT-ND
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 3.3V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC3V3-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC3V3-GS08DKR-ND
Single Zener Diodes TZMC3V3-GS08DKR-ND
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 3.3V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZMC3V3-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZMC3V3-GS08TR-ND
Single Zener Diodes TZMC3V3-GS08TR-ND
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 3.3V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
3.3V 500mW Zener Diode - 287-TZMC3V3-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 500mW Zener Diode
287-TZMC3V3-GS08
3.3V 500mW Zener Diode 287-TZMC3V3-GS08
Diode Zener Single 3.3V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC3V3-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC3V3-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 3.3V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TZMC3V3-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZMC3V3-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TZMC3V3-GS08 - 057225-TZMC3V3-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZMC3V3-GS08
057225-TZMC3V3-GS08
Diodes - Zener - Single - TZMC3V3-GS08 057225-TZMC3V3-GS08
Manufacturer: Vishay Win Source Part Number: 057225-TZMC3V3-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 90 Ohm Family Name: TZMC3V3 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BZV55C3V3 L1G; BZV55C3V3L0G BZV55C3V3 L0; Introduction Date: March 03, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 057225-TZMC3V3-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 90 Ohm
Family Name: TZMC3V3
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZV55C3V3 L1G; BZV55C3V3L0G BZV55C3V3 L0;
Introduction Date: March 03, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TZMC3V3-GS08
Zener Diodes TZMC3V3-GS08
Zener Diodes 3.3 Volt 0.5 Watt

Zener Diodes 3.3 Volt 0.5 Watt

Buy Now Datasheet
Single Zener Diodes - TZMC3V3-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
TZMC3V3-GS08
Single Zener Diodes TZMC3V3-GS08
DIODE ZENER 3.3V 500MW SOD80

DIODE ZENER 3.3V 500MW SOD80

Supplier's Site Datasheet
Diode Zener Single 3.3V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R - 884-TZMC3V3-GS08 - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 3.3V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R
884-TZMC3V3-GS08
Diode Zener Single 3.3V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R 884-TZMC3V3-GS08
Diode Zener Single 3.3V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R

Diode Zener Single 3.3V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - TZMC3V3-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZMC3V3-GS08
Discrete Semiconductor Products - Diodes - Zener TZMC3V3-GS08
DIODE ZENER 3.3V 500MW SOD80

DIODE ZENER 3.3V 500MW SOD80

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 7104411 TZMC3V3-GS08CT-ND 287-TZMC3V3-GS08 057225-TZMC3V3-GS08 TZMC3V3-GS08 TZMC3V3-GS08 884-TZMC3V3-GS08 TZMC3V3-GS08
Product Name Zener Diodes Single Zener Diodes 3.3V 500mW Zener Diode Diodes - Zener - Single - TZMC3V3-GS08 Zener Diodes Single Zener Diodes Diode Zener Single 3.3V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Discrete Semiconductor Products - Diodes - Zener
Package Minimelf Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80-2; SOD-80 MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) 175 C (347 F) 175 C (347 F)
VZ 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data