Vishay Precision Group Single Diodes UF5404-E3/54

Description
Diode Standard 400V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 400V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UF5404-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF5404-E3/54GITR-ND
Single Diodes UF5404-E3/54GITR-ND
Diode Standard 400V 3A Through Hole DO-201AD

Diode Standard 400V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - UF5404-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF5404-E3/54GICT-ND
Single Diodes UF5404-E3/54GICT-ND
Diode Standard 400V 3A Through Hole DO-201AD

Diode Standard 400V 3A Through Hole DO-201AD

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6289984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6289984
Schottky Diodes & Rectifiers 6289984
Rectifier 3A 400V Ultrafast DO-210AD

Rectifier 3A 400V Ultrafast DO-210AD

Supplier's Site
Schottky Diodes & Rectifiers - 6289984P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6289984P
Schottky Diodes & Rectifiers 6289984P
Rectifier 3A 400V Ultrafast DO-210AD

Rectifier 3A 400V Ultrafast DO-210AD

Supplier's Site
Schottky Diodes & Rectifiers - 1652408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652408
Schottky Diodes & Rectifiers 1652408
Rectifier 3A 400V Ultrafast DO-210AD

Rectifier 3A 400V Ultrafast DO-210AD

Supplier's Site
Diodes, Rectifiers - Single - UF5404-E3/54 - 144104-UF5404-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UF5404-E3/54
144104-UF5404-E3/54
Diodes, Rectifiers - Single - UF5404-E3/54 144104-UF5404-E3/54
Manufacturer: Vishay Win Source Part Number: 144104-UF5404-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 400V Capacitance @ Vr, F: 45pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Computers & Computer Peripherals

Manufacturer: Vishay
Win Source Part Number: 144104-UF5404-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Computers & Computer Peripherals

Buy Now Datasheet
Through-Hole 3A 400V Diode and Rectifier - 280-UF5404-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3A 400V Diode and Rectifier
280-UF5404-E3/54
Through-Hole 3A 400V Diode and Rectifier 280-UF5404-E3/54
3A 400V Rectifier Diode, DO-201AD, Through Hole Product overview: UF5404-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF5404-E3/54 can be used for catalog matching and distributor lookup.

3A 400V Rectifier Diode, DO-201AD, Through Hole Product overview: UF5404-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF5404-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UF5404-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UF5404-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers UF5404-E3/54
DIODE GEN PURP 400V 3A DO201AD

DIODE GEN PURP 400V 3A DO201AD

Supplier's Site
Ultra Fast Diode, 3A, 400V Do-210Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K9939 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Fast Diode, 3A, 400V Do-210Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K9939
Ultra Fast Diode, 3A, 400V Do-210Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K9939
ULTRA FAST DIODE, 3A, 400V DO-210AD, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:150A RoHS Compliant: Yes

ULTRA FAST DIODE, 3A, 400V DO-210AD, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:150A RoHS Compliant: Yes

Supplier's Site Datasheet
Ultra Fast Diode, 3A, 400V Do-210Ad; Repetitive Peak Reverse Voltage Vishay - 05R5928 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Fast Diode, 3A, 400V Do-210Ad; Repetitive Peak Reverse Voltage Vishay
05R5928
Ultra Fast Diode, 3A, 400V Do-210Ad; Repetitive Peak Reverse Voltage Vishay 05R5928
ULTRA FAST DIODE, 3A, 400V DO-210AD; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:150A; No. of Pins:2 Pin RoHS Compliant: Yes

ULTRA FAST DIODE, 3A, 400V DO-210AD; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:150A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
UF5404-E3/54
Rectifiers UF5404-E3/54
Rectifiers Vr/400V Io/3A

Rectifiers Vr/400V Io/3A

Buy Now Datasheet
Single Diodes - UF5404-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
UF5404-E3/54
Single Diodes UF5404-E3/54
DIODE GEN PURP 400V 3A DO201AD

DIODE GEN PURP 400V 3A DO201AD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Rectifiers Rectifiers Diodes Rectifiers Rectifiers Diodes Rectifiers General Purpose Diodes
Product Number UF5404-E3/54GITR-ND 6289984 6289984P 144104-UF5404-E3/54 280-UF5404-E3/54 UF5404-E3/54 77K9939 UF5404-E3/54 UF5404-E3/54
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - UF5404-E3/54 Through-Hole 3A 400V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Ultra Fast Diode, 3A, 400V Do-210Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifiers Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Do-201ad DO-201; DO-201AD Tape and Reel DO-201 DO-201; DO-201AD DO-201; DO-201AD, Axial
RoHS Compliant RoHS RoHS RoHS RoHS
trr 50 ns 50 ns 50 ns
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220865 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Dfn
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54QB-QZ - Nexperia B.V.
Specs
Applications Switching
Package SOT8015 SOT8015
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diode - HR1N4249 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details