Vishay Precision Group Diodes - Zener - Single - TZM5240B-GS08 TZM5240B-GS08

Description
Manufacturer: Vishay Win Source Part Number: 035521-TZM5240B-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 3μA @ 8V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 17 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 035521-TZM5240B-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 3μA @ 8V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 17 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - TZM5240B-GS08 - 035521-TZM5240B-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZM5240B-GS08
035521-TZM5240B-GS08
Diodes - Zener - Single - TZM5240B-GS08 035521-TZM5240B-GS08
Manufacturer: Vishay Win Source Part Number: 035521-TZM5240B-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 3μA @ 8V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 17 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 035521-TZM5240B-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 3μA @ 8V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 17 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Automotive 10V 500mW Zener Diode - 287-TZM5240B-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10V 500mW Zener Diode
287-TZM5240B-GS08
Automotive 10V 500mW Zener Diode 287-TZM5240B-GS08
Diode Zener Single 10V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZM5240B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 10V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 10V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5240B-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 10V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 T/R Product overview: TZM5240B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 10V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 10V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZM5240B-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - TZM5240B-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZM5240B-GS08TR-ND
Single Zener Diodes TZM5240B-GS08TR-ND
Zener Diode 10V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 10V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZM5240B-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZM5240B-GS08CT-ND
Single Zener Diodes TZM5240B-GS08CT-ND
Zener Diode 10V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 10V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZM5240B-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZM5240B-GS08DKR-ND
Single Zener Diodes TZM5240B-GS08DKR-ND
Zener Diode 10V 500mW ±5% Surface Mount SOD-80 MiniMELF

Zener Diode 10V 500mW ±5% Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TZM5240B-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
TZM5240B-GS08
Single Zener Diodes TZM5240B-GS08
DIODE ZENER 10V 500MW SOD80

DIODE ZENER 10V 500MW SOD80

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZM5240B-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZM5240B-GS08
Discrete Semiconductor Products - Diodes - Zener TZM5240B-GS08
DIODE ZENER 10V 500MW SOD80

DIODE ZENER 10V 500MW SOD80

Supplier's Site
Diode Zener Single 10V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 - 884-TZM5240B-GS08 - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 10V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80
884-TZM5240B-GS08
Diode Zener Single 10V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 884-TZM5240B-GS08
Diode Zener Single 10V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80

Diode Zener Single 10V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZM5240B-GS08
Zener Diodes TZM5240B-GS08
Zener Diodes 10 Volt 0.5 Watt

Zener Diodes 10 Volt 0.5 Watt

Buy Now Datasheet
Zener Diode, 500Mw, 10V, Sod-80; Zener Voltage Nom Vishay - 22H3742 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 10V, Sod-80; Zener Voltage Nom Vishay
22H3742
Zener Diode, 500Mw, 10V, Sod-80; Zener Voltage Nom Vishay 22H3742
ZENER DIODE, 500mW, 10V, SOD-80; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 10V, SOD-80; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:SOD-80; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 035521-TZM5240B-GS08 287-TZM5240B-GS08 TZM5240B-GS08TR-ND TZM5240B-GS08 TZM5240B-GS08 884-TZM5240B-GS08 TZM5240B-GS08 22H3742
Product Name Diodes - Zener - Single - TZM5240B-GS08 Automotive 10V 500mW Zener Diode Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode Zener Single 10V 5% 500mW Automotive 2-Pin Mini-MELF SOD-80 Zener Diodes Zener Diode, 500Mw, 10V, Sod-80; Zener Voltage Nom Vishay
Life Cycle Stage Active Active Active
Package MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 Tape and Reel MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 SOD-80; SOD-80 SOD-80; SOD-80
VZ 10 volts 10 volts 10 volts 10 volts 10 volts
ZZT 17 ohms 17 ohms 17 ohms 17 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data