Vishay Precision Group 1KV 1A Diode and Rectifier US1M-E3/61T

Description
DIODE GEN PURP 1KV 1A DO214AC Product overview: US1M-E3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1M-E3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1KV 1A DO214AC Product overview: US1M-E3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1M-E3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 1A Diode and Rectifier - 280-US1M-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-US1M-E3/61T
1KV 1A Diode and Rectifier 280-US1M-E3/61T
DIODE GEN PURP 1KV 1A DO214AC Product overview: US1M-E3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1M-E3/61T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 1A DO214AC Product overview: US1M-E3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1M-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - US1M-E3/61T - 036146-US1M-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - US1M-E3/61T
036146-US1M-E3/61T
Diodes, Rectifiers - Single - US1M-E3/61T 036146-US1M-E3/61T
Manufacturer: Vishay Win Source Part Number: 036146-US1M-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 1000V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: US1M Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MRA4007T3G; US1M-HE3/11; US1MHE3_A/H; Introduction Date: August 23, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 036146-US1M-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: US1M
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MRA4007T3G; US1M-HE3/11; US1MHE3_A/H;
Introduction Date: August 23, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - US1M-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1M-E3/61TGITR-ND
Single Diodes US1M-E3/61TGITR-ND
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - US1M-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1M-E3/61TGICT-ND
Single Diodes US1M-E3/61TGICT-ND
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - US1M-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
US1M-E3/61TGIDKR-ND
Single Diodes US1M-E3/61TGIDKR-ND
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6349193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6349193
Schottky Diodes & Rectifiers 6349193
Rectifier diode,US1M 1A 1000V DO214AC

Rectifier diode,US1M 1A 1000V DO214AC

Supplier's Site
Schottky Diodes & Rectifiers - 6349193P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6349193P
Schottky Diodes & Rectifiers 6349193P
Rectifier diode,US1M 1A 1000V DO214AC

Rectifier diode,US1M 1A 1000V DO214AC

Supplier's Site
Schottky Diodes & Rectifiers - 9189348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189348
Schottky Diodes & Rectifiers 9189348
Rectifier diode,US1M 1A 1000V DO214AC

Rectifier diode,US1M 1A 1000V DO214AC

Supplier's Site
Diodes >> Fast recovery/high efficiency diode - US1M-E3/61T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
US1M-E3/61T
Diodes >> Fast recovery/high efficiency diode US1M-E3/61T
1.7V@1A 75ns 1A 1kV SMA(DO-214AC) Fast recovery/high efficiency diode ROHS

1.7V@1A 75ns 1A 1kV SMA(DO-214AC) Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Single Diodes - US1M-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
US1M-E3/61T
Single Diodes US1M-E3/61T
DIODE GEN PURP 1KV 1A DO214AC

DIODE GEN PURP 1KV 1A DO214AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
US1M-E3/61T
Rectifiers US1M-E3/61T
Rectifiers 1.0 Amp 1000 Volt

Rectifiers 1.0 Amp 1000 Volt

Buy Now Datasheet
Fast Recovery Diode, 1A, 1Kv, Do-214Ac; Diode Configuration Vishay - 98K2144 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 1A, 1Kv, Do-214Ac; Diode Configuration Vishay
98K2144
Fast Recovery Diode, 1A, 1Kv, Do-214Ac; Diode Configuration Vishay 98K2144
FAST RECOVERY DIODE, 1A, 1KV, DO-214AC; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Forward Voltage VF Max:1.7V; Reverse Recovery Time trr Max:75ns; Operating Temperature Max:150 C RoHS Compliant: Yes

FAST RECOVERY DIODE, 1A, 1KV, DO-214AC; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Forward Voltage VF Max:1.7V; Reverse Recovery Time trr Max:75ns; Operating Temperature Max:150 C RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Fast, Single, 1A, 1Kv, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 65K2296 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Fast, Single, 1A, 1Kv, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
65K2296
Rectifier, Fast, Single, 1A, 1Kv, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 65K2296
RECTIFIER, FAST, SINGLE, 1A, 1KV, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A RoHS Compliant: Yes

RECTIFIER, FAST, SINGLE, 1A, 1KV, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - US1M-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
US1M-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers US1M-E3/61T
DIODE GEN PURP 1KV 1A DO214AC

DIODE GEN PURP 1KV 1A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Diodes General Purpose Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-US1M-E3/61T 036146-US1M-E3/61T US1M-E3/61TGITR-ND 6349193 6349193P US1M-E3/61T US1M-E3/61T US1M-E3/61T 98K2144 65K2296 US1M-E3/61T
Product Name 1KV 1A Diode and Rectifier Diodes, Rectifiers - Single - US1M-E3/61T Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes >> Fast recovery/high efficiency diode Single Diodes Rectifiers Fast Recovery Diode, 1A, 1Kv, Do-214Ac; Diode Configuration Vishay Rectifier, Fast, Single, 1A, 1Kv, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) Do-214ac (sma) DO-214AC SMA; DO-214AC, SMA DO-214AC-2 SMA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Diode Type Standard
VF 1.7 volts 1.7 volts 1.7 volts 1.7 volts 1.7 volts 1.7 volts
Unlock Full Specs
to access all available technical data