Manufacturer: Rohm Semiconductor
Win Source Part Number: 036018-UMN1NTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 5mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 25mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD5
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
DIODE ARRAY GP 80V 25MA UMD5 Product overview: UMN1NTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 25MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 25MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UMN1NTR can be used for catalog matching and distributor lookup.
Diode Array 2 Pair Common Cathode Standard 80V 25mA Surface Mount 5-TSSOP, SC-70-5, SOT-353
Diode Array 2 Pair Common Cathode Standard 80V 25mA Surface Mount 5-TSSOP, SC-70-5, SOT-353
Diode Array 2 Pair Common Cathode Standard 80V 25mA Surface Mount 5-TSSOP, SC-70-5, SOT-353
DIODE ARRAY GP 80V 25MA UMD5
DIODE ARRAY GP 80V 25MA UMD5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 036018-UMN1NTR | 286-UMN1NTR | UMN1NDKR-ND | UMN1NTR | UMN1NTR |
| Product Name | Diodes, Rectifiers - Arrays - UMN1NTR | 80V 25MA Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | ||
| VR | 80 volts | 80 volts | |||
| IR | 1.00E-4 mA | 1.00E-4 mA |