Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 035941-UF4003
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 17pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
1.0A Ultra Fast Recovery Rectifier
1.0A Ultra Fast Recovery Rectifier
Diode Standard 200V 1A Through Hole DO-41
Diode Standard 200V 1A Through Hole DO-41
ULTRFAST DO41 200V 1A 50NS 175C
Rectifiers 200V 1a Rectifier Glass Passivated
DIODE GEN PURP 200V 1A DO41
RECTIFIER, 200V, 1A, DO-41; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 035941-UF4003 | UF4003 | UF4003CT-ND | UF4003 | UF4003 | UF4003 | 31Y4999 |
| Product Name | Diodes, Rectifiers - Single - UF4003 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes | Rectifier, 200V, 1A, Do-41; Repetitive Peak Reverse Voltage Onsemi | |
| Diode Type | Standard | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | |||
| VR | 200 volts | 200 volts | |||||
| IR | 0.0100 mA | 0.0100 mA | |||||
| trr | 50 ns | 50 ns |